EN
  • EN
  • DE

ALC5648-CG

Part No ALC5648-CG
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1420+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 744327-ALC5648-CG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALC5648-CG CAD Model

Description

The ALC5648-CG is a low-power, high-performance audio codec from Realtek, designed primarily for portable devices such as smartphones, tablets, and notebooks. It integrates advanced audio processing features and power-saving technologies to deliver a superior audio experience while maximizing battery life.

Applications:

  • Smartphones: Provides high-fidelity audio output and input for calls, music playback, and multimedia applications.
  • Tablets: Enhances the audio experience for gaming, video streaming, and audio recording on tablets.
  • Notebooks and Ultrabooks: Integrated into portable computers to deliver clear and immersive audio.
  • Portable Media Players: Used in portable media players for high-quality audio playback and recording.
  • Docking Stations: Integrated in docking stations for audio output and input connectivity.

Features:

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • High-Quality Audio Playback: Supports high sample rates and bit depths for superior audio quality.
  • Integrated Headphone Amplifier: Provides ample power to drive headphones with low distortion.
  • Multiple Audio Inputs and Outputs: Offers flexible connectivity options for various audio devices.
  • Advanced Noise Reduction: Minimizes unwanted noise and enhances audio clarity.

Benefits:

  • Extended Battery Life: Low power consumption allows for longer usage on portable devices.
  • Enhanced Audio Experience: Delivers clear, high-fidelity audio for immersive listening.
  • Versatile Connectivity: Supports a wide range of audio devices for flexible connectivity options.
  • Improved Audio Clarity: Reduces noise and distortion for cleaner and more enjoyable audio.
  • Compact Design: Small form factor allows for easy integration into space-constrained portable devices.

Additional Details:

The ALC5648-CG audio codec incorporates advanced signal processing algorithms to ensure high-quality audio reproduction with minimal power consumption. It supports various audio formats and sampling rates, making it suitable for a wide range of multimedia applications. The integrated headphone amplifier provides sufficient power for driving different types of headphones while maintaining low distortion levels. The codec's low power design, combined with its high-quality audio output, makes it an ideal choice for portable devices that require long battery life and excellent audio performance. It also supports features such as automatic gain control and microphone noise suppression to further enhance the user experience.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,075 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess