EN
  • EN
  • DE

PTL8211C

Part No PTL8211C
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 283923-PTL8211C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTL8211C CAD Model

Description

The PTL8211C is a Fast Ethernet PHYceiver manufactured by Realtek. A PHYceiver (Physical Layer Transceiver) is an integrated circuit that implements the physical layer functions for transmitting and receiving data over a network. It is responsible for encoding and decoding data, as well as managing the physical connection to the network cable.

Applications

  • Network Interface Cards (NICs): Used in NICs to provide the physical layer interface for connecting to an Ethernet network.
  • Embedded Systems: Integrated into embedded systems that require network connectivity, such as IP cameras and industrial controllers.
  • Routers and Switches: Provides the physical layer interface for Ethernet ports in routers and switches.
  • Set-Top Boxes: Used in set-top boxes to enable network connectivity for streaming media and other online services.
  • Printers: Provides network connectivity for printers to enable network printing functionality.

Features

  • 10/100 Mbps Fast Ethernet: Supports both 10 Mbps and 100 Mbps Ethernet speeds.
  • Auto-Negotiation: Automatically detects and configures the optimal Ethernet speed and duplex mode.
  • MII/RMII Interface: Supports Media Independent Interface (MII) and Reduced MII (RMII) interfaces for connection to MAC controllers.
  • Auto MDI/MDIX: Automatically detects and corrects cable polarity, simplifying network installation.
  • Low Power Consumption: Designed for low power consumption, making it suitable for energy-efficient applications.

Benefits

  • Fast Ethernet Connectivity: Provides reliable and high-speed Ethernet connectivity for a wide range of applications.
  • Simplified Installation: Auto-negotiation and Auto MDI/MDIX features simplify network installation and configuration.
  • Flexible Interface Options: MII/RMII interface support allows for easy integration with various MAC controllers.
  • Energy Efficiency: Low power consumption minimizes energy usage and reduces operating costs.
  • Cost-Effective Solution: Provides a cost-effective solution for adding Ethernet connectivity to electronic devices.

The PTL8211C typically operates at 3.3V and comes in a variety of packages such as QFN. Consult the Realtek datasheet for detailed specifications, including power consumption, operating temperature range, and pinout diagrams. The datasheet also contains information about the recommended layout guidelines for optimal performance and electromagnetic compatibility (EMC).

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess