EN
  • EN
  • DE

RTL8111C-VCO-GR

Part No RTL8111C-VCO-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302374-RTL8111C-VCO-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8111C-VCO-GR CAD Model

Description

The Realtek RTL8111C-VCO-GR is a Gigabit Ethernet controller designed for high-performance network connectivity in a variety of applications. It integrates a Gigabit Ethernet Media Access Controller (MAC) and a Gigabit Ethernet PHY transceiver into a single chip. This component supports 10/100/1000Mbps data rates, ensuring fast and reliable network communication.

Applications:

  • Desktop PCs
  • Motherboards
  • Network Interface Cards (NICs)
  • Embedded systems
  • Gaming Consoles

Features:

  • Gigabit Ethernet: Supports 10/100/1000Mbps data rates for high-speed network connections.
  • PCI Express Interface: Compliant with PCI Express Base Specification Revision 1.1, offering high bandwidth.
  • Integrated PHY: Includes a built-in Gigabit Ethernet PHY transceiver.
  • Wake-on-LAN (WOL): Allows remote wake-up via link change, Magic Packet, or Microsoft wake-up frame.
  • IEEE 802.3u, 802.3ab, and 802.3az Compliance: Complies with industry standards for Ethernet networking.
  • IPv4/IPv6 Checksum Offload Engine: Reduces CPU load by offloading checksum calculations to the hardware.
  • Power Management: Incorporates advanced power-saving modes to minimize energy consumption.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast data transfer and low latency.
  • Reduced CPU Load: The checksum offload engine minimizes CPU utilization, improving overall system responsiveness.
  • Remote Management: Wake-on-LAN functionality enables remote system management and maintenance.
  • Energy Efficiency: Advanced power-saving modes help to reduce energy consumption and lower operating costs.
  • Simplified Integration: The PCI Express interface simplifies system integration and reduces development time.

The Realtek RTL8111C-VCO-GR is designed to meet the demands of modern networking environments, offering a balance of performance, power efficiency, and ease of integration. Its features make it suitable for a wide range of applications requiring high-speed and reliable network connectivity. The integrated design helps reduce system cost and complexity while providing robust network performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Zilog
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess