EN
  • EN
  • DE

RTL8161EH-CG

Part No RTL8161EH-CG
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302437-RTL8161EH-CG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8161EH-CG CAD Model

Description

The Realtek RTL8161EH-CG is a highly integrated single-chip Fast Ethernet transceiver that offers high performance and flexibility for a wide range of networking applications. It is designed to provide a cost-effective solution for implementing Ethernet connectivity in various devices.

Applications:

  • Motherboards: Used for integrated network connectivity on desktop and server motherboards.
  • Embedded Systems: Incorporated into embedded systems requiring Ethernet communication.
  • Network Interface Cards (NICs): Employed in add-in NICs for expanding network capabilities.
  • Industrial PCs: Deployed in industrial PCs for reliable network communication in harsh environments.

Features:

  • 10/100Mbps Ethernet: Supports both 10Mbps and 100Mbps Ethernet speeds.
  • Auto-Negotiation: Automatically detects and configures the network speed and duplex mode.
  • IEEE 802.3u Compliance: Compliant with the IEEE 802.3u standard for Fast Ethernet.
  • Integrated PHY: Includes an integrated physical layer transceiver, reducing the need for external components.
  • PCI Interface: Connects to the host system via a PCI interface.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality for remote system wake-up.
  • Power Management: Incorporates power management features to reduce energy consumption.

Benefits:

  • Cost-Effective: Provides a cost-effective solution for Ethernet connectivity.
  • High Performance: Delivers high performance with support for 10/100Mbps Ethernet speeds.
  • Easy Integration: Easy to integrate into various systems due to its integrated PHY and PCI interface.
  • Energy Efficient: Reduces energy consumption with power management features.
  • Reliable: Offers reliable network communication.

Additional Details:

The RTL8161EH-CG typically operates at 3.3V and is available in a QFP package. It supports various operating systems, including Windows and Linux. The chip also incorporates advanced features such as checksum offload and TCP segmentation offload (TSO) to improve network performance and reduce CPU utilization.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $19.0076
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $8.1818
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $1.5640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8676 $60.7320
165+ $0.7119 $117.4635
255+ $0.6898 $175.8990
350+ $0.6675 $233.6250
450+ $0.6452 $290.3400
600+ $0.5784 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess