The Realtek RTL8188CUS-VL-CG is a highly integrated single-chip 802.11n Wireless LAN (WLAN) USB network interface controller. It combines a WLAN MAC, a 1T1R capable baseband, and RF in a single chip. It's designed to provide a low-cost, high-performance wireless connectivity solution for a wide range of devices.
Applications
- USB Wi-Fi adapters
- Set-top boxes
- IP cameras
- Network-enabled devices
- Embedded systems
Features
- IEEE 802.11b/g/n compliant
- USB 2.0 interface
- Integrated WLAN MAC, baseband, and RF
- 1T1R mode with data rates up to 150 Mbps
- Support for WEP, WPA, and WPA2 security protocols
Benefits
- Provides wireless connectivity for devices without built-in Wi-Fi.
- Offers a convenient and easy-to-use USB interface.
- Reduces system cost and complexity with its single-chip design.
- Enables high-speed wireless data transfer rates.
- Protects wireless networks with robust security protocols.
Additional Details
The RTL8188CUS-VL-CG is a low-power device that is designed to minimize power consumption in battery-powered applications. It supports various power management modes to further reduce power consumption. It is compatible with a wide range of operating systems, including Windows, Linux, and Android. The chip is designed to meet the requirements of modern wireless communication standards. This device facilitates seamless and reliable wireless connectivity for various applications.