EN
  • EN
  • DE

RTL8189ES-CG

Part No RTL8189ES-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836067-RTL8189ES-CG
Ultra Librarian 3D Model Ultra Librarian RTL8189ES-CG CAD Model

Description

The Realtek RTL8189ES-CG is a highly integrated single-chip 802.11n Wireless LAN (WLAN) network interface controller. It combines a WLAN MAC, a 1T1R capable baseband, and RF in a single chip. It is designed to provide a low-cost, high-performance solution for wireless connectivity in embedded systems and mobile devices.

Applications

  • Smart TVs: Providing Wi-Fi connectivity for streaming and smart features.
  • Set-Top Boxes (STBs): Enabling wireless internet access for media streaming and online content.
  • Tablets: Offering Wi-Fi connectivity for internet access and network communication.
  • Mobile Devices: Integrating Wi-Fi capabilities into smartphones and other portable devices.
  • IP Cameras: Facilitating wireless video transmission and remote monitoring.
  • IoT Devices: Enabling wireless communication for various Internet of Things applications.

Features

  • IEEE 802.11b/g/n compliant: Supports wireless standards for broad compatibility.
  • Single-band 2.4GHz operation: Operates in the 2.4GHz frequency band.
  • 1T1R configuration: Single transmit and single receive antenna for a balance of performance and cost.
  • Supports Wi-Fi Direct: Enables direct connection between devices without a central access point.
  • Integrated PA/LNA: Integrated power amplifier and low-noise amplifier to improve signal strength and reception.
  • Low power consumption: Designed for energy-efficient operation in mobile devices.
  • Security: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Host Interface: Typically connects to the host processor via SDIO or USB interface.

Benefits

  • Cost-effective solution: Provides a low-cost option for adding Wi-Fi connectivity.
  • High performance: Delivers reliable wireless performance for various applications.
  • Compact size: Suitable for integration into small form-factor devices.
  • Easy integration: Simple interface and driver support for easy integration into existing systems.
  • Wide compatibility: Supports multiple wireless standards for compatibility with different networks.

Additional Details

The RTL8189ES-CG is often used in devices that require a balance of cost, performance, and power consumption. Its small size and integrated features make it a popular choice for embedded systems and mobile devices. It supports various operating systems, including Android and Linux. The specific SDIO or USB interface used depends on the device manufacturer's design. The chip typically requires external components such as an antenna, crystal oscillator, and passive components for proper operation.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess