EN
  • EN
  • DE

RTL8211EG-VB-C

Part No RTL8211EG-VB-C
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFP
Manufacturer Realtek
Win Source Part Number 720183-RTL8211EG-VB-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8211EG-VB-C CAD Model

Description

The RTL8211EG-VB-C is a single-chip Gigabit Ethernet transceiver manufactured by Realtek. This device is designed for high-speed network communication and complies with the IEEE 802.3ab standard for 1000BASE-T operation. It integrates all the necessary functions for transmitting and receiving data over Gigabit Ethernet networks, making it suitable for network interface cards (NICs), routers, switches, and embedded systems.

Applications:

  • Network interface cards (NICs): Providing Gigabit Ethernet connectivity for desktop and server computers.
  • Routers and switches: Enabling high-speed data transfer in network infrastructure equipment.
  • Embedded systems: Integrating Ethernet connectivity into industrial control systems, consumer electronics, and other embedded devices.
  • Gaming consoles: Providing high-speed network connectivity for online gaming.
  • IP cameras: Enabling high-bandwidth video streaming over Ethernet networks.

Features:

  • Gigabit Ethernet support: Complies with the IEEE 802.3ab standard for 1000BASE-T operation.
  • Auto-negotiation: Automatically detects and configures the link speed and duplex mode.
  • Auto-MDI/MDIX: Automatically detects and corrects cable polarity, simplifying network setup.
  • Integrated PHY: Includes all the necessary physical layer functions for Ethernet communication.
  • Low power consumption: Minimizes power consumption in energy-sensitive applications.
  • Diagnostic capabilities: Provides diagnostic features for troubleshooting network problems.

Benefits:

  • High-speed network connectivity: Enables fast data transfer rates over Gigabit Ethernet networks.
  • Easy integration: Simplifies circuit design and reduces development time.
  • Reduced power consumption: Extends battery life in portable devices and reduces energy costs in network infrastructure.
  • Improved network reliability: Provides robust and reliable network communication.
  • Cost-effective solution: Offers a cost-effective solution for Gigabit Ethernet connectivity.

Technical Specifications:

The RTL8211EG-VB-C typically operates at a voltage of 3.3V and supports data rates of 10/100/1000 Mbps. It is packaged in a QFN package. Consult the manufacturer's datasheet for detailed information, including power consumption figures, operating temperature range, and pinout diagrams.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4296 $56.8592
5+ $23.3268 $116.6340
7+ $22.5979 $158.1853
10+ $21.8689 $218.6890
12+ $21.1400 $253.6800
16+ $18.9531 $303.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess