The Realtek RTL8213-GR is a single-port Gigabit Ethernet transceiver. It is a physical layer (PHY) device that supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards. This device interfaces between the Media Access Controller (MAC) and the physical network medium, providing high-speed data transmission capabilities.
Applications
- Gigabit Ethernet Network Interface Cards (NICs)
- Motherboards with integrated Gigabit Ethernet
- Network switches and routers
- Embedded systems requiring Gigabit Ethernet connectivity
- Industrial PCs
Features
- Compliant with IEEE 802.3ab standard for 1000BASE-T
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T
- Supports Auto-Negotiation for automatic speed and duplex selection
- Integrated digital adaptive equalizers for reliable data transmission over Cat 5e cables
- Low power consumption
- Supports GMII/RGMII/MII MAC interfaces
- Built-in loopback test capability
- Supports Wake-on-LAN (WoL) functionality
Benefits
- Provides high-speed Gigabit Ethernet connectivity.
- Ensures interoperability with other Ethernet devices with compliance to IEEE standards.
- Simplifies system design with integrated features.
- Reduces power consumption for energy-efficient operation.
- Supports various MAC interfaces for flexible integration.
- Facilitates easy testing and troubleshooting with its loopback feature.
Additional Details
The RTL8213-GR operates with a 3.3V power supply. The integrated digital adaptive equalizers compensate for signal attenuation and distortion, ensuring reliable data transmission over standard Cat 5e cables up to 100 meters. It supports various MAC interfaces, including GMII (Gigabit Media Independent Interface), RGMII (Reduced Gigabit Media Independent Interface), and MII (Media Independent Interface), providing flexibility in connecting to different MAC controllers. The GR likely indicates a specific package type or revision. It also incorporates power-saving features to reduce power consumption during idle periods. The Wake-on-LAN functionality allows the device to be powered on remotely over the network.