EN
  • EN
  • DE

RTL8271B-VR-GR

Part No RTL8271B-VR-GR
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFP
Manufacturer Realtek
Win Source Part Number 741372-RTL8271B-VR-GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8271B-VR-GR CAD Model

Description

The RTL8271B-VR-GR is a highly integrated 10/100M Fast Ethernet transceiver manufactured by Realtek. This component is designed to provide a physical layer interface for Ethernet communication, enabling devices to connect to a network. Its low power consumption and small package size make it suitable for a wide range of applications, including embedded systems, network adapters, and consumer electronics.

Applications:

  • Network Interface Cards (NICs): Used in desktop and laptop computers to provide Ethernet connectivity.
  • Embedded Systems: Integrated into embedded devices for network communication capabilities.
  • Routers and Switches: Employed in small routers and switches to handle Ethernet traffic.
  • IP Cameras: Utilized in IP cameras to transmit video data over a network.
  • Set-Top Boxes: Integrated into set-top boxes for network connectivity and media streaming.

Features:

  • 10/100M Ethernet Support: Supports both 10BASE-T and 100BASE-TX Ethernet standards.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
  • Auto MDI/MDIX: Eliminates the need for crossover cables by automatically detecting and correcting cable polarity.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Small Package: Available in a compact package, allowing for space-saving designs.
  • Integrated PHY: Includes the physical layer (PHY) circuitry required for Ethernet communication.
  • LED Indicators: Provides LED outputs for link and activity status.

Benefits:

  • Seamless Network Connectivity: Provides reliable and efficient Ethernet connectivity for various devices.
  • Easy Integration: Simple design and auto-configuration features make it easy to integrate into various systems.
  • Cost-Effective: Offers high performance at a competitive price point.
  • Low Power Operation: Minimizes power consumption, making it suitable for battery-powered applications.
  • Space Saving: Compact package design allows for use in small and portable devices.

The RTL8271B-VR-GR typically operates with a supply voltage of around 3.3V. Its auto-negotiation and auto MDI/MDIX features simplify installation and configuration. The integrated PHY reduces the need for external components, lowering system cost and complexity. The low power consumption makes it suitable for applications where energy efficiency is important. The LED indicators provide visual feedback on the status of the Ethernet connection.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess