EN
  • EN
  • DE

RTL8650B-VD

Part No RTL8650B-VD
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302720-RTL8650B-VD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8650B-VD CAD Model

Description

The Realtek RTL8650B-VD is a highly integrated system-on-a-chip (SoC) solution designed for broadband access gateways and wireless routers. Building upon the RTL8650B, the -VD variant offers enhanced features and performance for demanding networking applications. It combines a MIPS32 processor with a 5-port Fast Ethernet switch and various peripheral interfaces, making it a cost-effective solution for residential and small office environments.

Applications

  • High-Performance Broadband Access Gateways
  • Advanced Wireless Routers
  • Network Address Translation (NAT) Devices with Enhanced Capabilities
  • Firewall Appliances with Intrusion Detection
  • Voice over IP (VoIP) Gateways

Features

  • MIPS32 Processor: Provides robust processing power for routing, NAT, firewall, and other gateway functions.
  • 5-Port Fast Ethernet Switch: Enables connectivity for multiple wired devices.
  • Hardware NAT Accelerator: Significantly offloads NAT processing from the CPU, resulting in faster throughput and lower latency.
  • Integrated Firewall with Intrusion Detection: Offers advanced security features to protect the network from external threats and unauthorized access.
  • Quality of Service (QoS): Allows prioritization of network traffic, ensuring optimal performance for latency-sensitive applications such as VoIP and online gaming.
  • VPN Support: Supports various VPN protocols, including IPSec, PPTP, and L2TP, for secure remote access.
  • USB Interface: Enables connectivity for USB devices such as external storage, printers, and USB dongles.
  • UART Interface: Provides a serial communication interface for debugging, configuration, and management.
  • JTAG Interface: Supports JTAG debugging for software development and testing.

Benefits

  • High Performance: The hardware NAT accelerator and enhanced CPU performance deliver fast and reliable network speeds.
  • Cost-Effective: Integrated design reduces component count and lowers the overall system cost.
  • Enhanced Security: The integrated firewall with intrusion detection provides comprehensive protection against a wide range of security threats.
  • Flexible Connectivity: The 5-port Fast Ethernet switch and USB interface provide versatile connectivity options for various devices.
  • Easy Configuration: A user-friendly web-based interface and command-line interface (CLI) simplify configuration and management.
  • Wide Range of Applications: Suitable for a broad range of residential and small office gateway applications.
  • Reliable Operation: The robust hardware and software design ensures stable and reliable operation.

Technical Specifications

The RTL8650B-VD typically operates at a voltage of 3.3V and is available in a LQFP package. It supports a wide range of operating temperatures. Detailed specifications, including CPU clock speed, memory interface, power consumption, and specific feature enhancements compared to the base RTL8650B model, can be found in the product datasheet.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $19.1290
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess