EN
  • EN
  • DE
  • IT

RTL8723AE-CG

Part No RTL8723AE-CG
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15
Reference case QFN
Manufacturer Realtek
Win Source Part Number 741376-RTL8723AE-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8723AE-CG CAD Model

Description

The RTL8723AE-CG is a single-chip 802.11b/g/n Wireless LAN (WLAN) and Bluetooth combo solution from Realtek. It's designed to provide wireless connectivity for a variety of devices, including laptops, tablets, and other portable devices. This chip integrates both WLAN and Bluetooth functionalities, allowing for seamless wireless communication and data transfer. The RTL8723AE-CG is known for its low power consumption and high performance, making it a popular choice for mobile devices.

Applications:

  • Laptops: Provides Wi-Fi and Bluetooth connectivity for laptop computers.
  • Tablets: Enables wireless internet access and Bluetooth pairing for tablets.
  • Gaming Consoles: Used for wireless networking on handheld gaming devices.
  • Network Interface Cards (NICs): Add-in cards for desktop computers needing wireless connectivity.
  • Embedded Systems: Provides wireless networking to resource constrained embedded systems.

Features:

  • 802.11b/g/n WLAN: Supports IEEE 802.11b/g/n standards for wireless networking.
  • Bluetooth 4.0: Integrated Bluetooth 4.0 technology for wireless communication with Bluetooth devices.
  • Single-Chip Solution: Combines WLAN and Bluetooth functionalities in a single chip.
  • Low Power Consumption: Optimized for efficient power usage, extending battery life in mobile devices.
  • High Performance: Delivers fast and reliable wireless connectivity.
  • Multiple Security Protocols: Supports WEP, WPA, and WPA2 security protocols.
  • Host Interface: Connects to the host system via a PCIe interface.

Benefits:

  • Wireless Connectivity: Enables seamless wireless internet access and Bluetooth pairing.
  • Energy Efficient: Minimizes power consumption, allowing for longer usage periods between charges.
  • Reliable Communication: Provides stable and dependable wireless connectivity.
  • Compact Solution: Single-chip solution reduces board space and simplifies design.
  • Secure Communication: Supports multiple security protocols to protect user data.

Additional Details:

The RTL8723AE-CG supports data rates up to 150 Mbps for WLAN and includes advanced power management features to minimize power consumption during idle and active modes. It incorporates various security mechanisms, including WEP, WPA, and WPA2, to protect user data and privacy. The chip integrates a complete set of RF components, simplifying the design and reducing the overall cost of the wireless solution. It is designed to meet stringent regulatory standards for safety and electromagnetic compatibility. The RTL8723AE-CG supports various operating systems, including Windows, Linux, and Android. The product datasheet provides detailed information on electrical characteristics, RF performance, and software drivers.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1914 $65.7420
75+ $1.7982 $134.8650
115+ $1.7425 $200.3875
155+ $1.6856 $261.2680
200+ $1.6299 $325.9800
270+ $1.4618 $394.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess