EN
  • EN
  • DE
  • IT

RTL8761AT-CG

Part No RTL8761AT-CG
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 726585-RTL8761AT-CG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RTL8761AT-CG CAD Model

Description

The Realtek RTL8761AT-CG is a Bluetooth 5.0 single-chip solution designed for various applications requiring wireless connectivity. It supports dual-mode Bluetooth, meaning it's compatible with both Bluetooth Classic and Bluetooth Low Energy (BLE) devices. This makes it a versatile choice for a wide range of applications.

Applications

  • Bluetooth speakers
  • Wireless mice and keyboards
  • Bluetooth headsets
  • Internet of Things (IoT) devices
  • Gaming controllers

Features

  • Bluetooth 5.0 compliant
  • Dual-mode Bluetooth (BR/EDR + BLE)
  • Supports A2DP, AVRCP, HFP, HSP, and other Bluetooth profiles
  • Integrated audio codec
  • Supports multiple low-power modes
  • UART, USB, and PCM interfaces
  • Small form factor

Benefits

  • Enhanced wireless connectivity
  • Low power consumption extends battery life
  • Versatile connectivity options for various devices
  • Simplified integration with existing systems
  • Improved audio quality
  • Reduced development costs

Additional Details

The RTL8761AT-CG uses a CMOS process technology, which contributes to its low power consumption and small size. It supports Adaptive Frequency Hopping (AFH) to minimize interference with other wireless devices. The chip includes an embedded microcontroller for handling Bluetooth protocol processing and application logic. It is available in a compact package, making it suitable for space-constrained applications. The integrated audio codec supports high-quality audio streaming and voice communication. It has a transmit power of up to +10 dBm and a receiver sensitivity of -90 dBm, providing a reliable wireless connection over a decent range. The various supported Bluetooth profiles ensure compatibility with a wide range of devices. Its compliance with Bluetooth 5.0 allows for faster data transfer rates and improved range compared to older Bluetooth versions. The UART interface allows for easy communication with microcontrollers and other peripherals. The USB interface enables connectivity to computers and other USB-enabled devices.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3530 $70.5900
70+ $1.9313 $135.1910
105+ $1.8705 $196.4025
145+ $1.8110 $262.5950
185+ $1.7502 $323.7870
250+ $1.5691 $392.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess