EN
  • EN
  • DE
  • IT

RTL8761BUV-CG

Part No RTL8761BUV-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962298-RTL8761BUV-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8761BUV-CG CAD Model

Description

The RTL8761BUV-CG is a Bluetooth 5.0 single-chip solution from Realtek. This highly integrated chip supports Bluetooth Low Energy (BLE) and Bluetooth Basic Rate/Enhanced Data Rate (BR/EDR), making it suitable for a wide range of wireless applications. Realtek is a well-known manufacturer of network and multimedia chips, and the RTL8761BUV-CG is designed to provide reliable and efficient Bluetooth connectivity.

Applications

  • Bluetooth headsets: Used in wireless headphones and headsets for audio streaming and voice communication.
  • Bluetooth speakers: Integrated into portable and home audio speakers for wireless music playback.
  • IoT devices: Employed in various Internet of Things (IoT) devices, such as smart home sensors, wearables, and smart appliances.
  • Bluetooth keyboards and mice: Utilized in wireless input devices for computers and other devices.
  • Bluetooth dongles: Used as a USB dongle to add Bluetooth functionality to devices without built-in Bluetooth.

Features

  • Bluetooth 5.0 compliant: Supports the latest Bluetooth standard with improved speed, range, and security.
  • BLE and BR/EDR support: Offers flexibility for different Bluetooth applications.
  • Integrated crystal oscillator: Reduces external component count and simplifies design.
  • Low power consumption: Designed for energy-efficient operation in battery-powered devices.
  • Multiple host interfaces: Supports USB, UART, and PCM interfaces for flexible connectivity.

Benefits

  • Enhanced connectivity: Provides reliable and high-speed Bluetooth connections.
  • Low power consumption: Extends battery life in portable devices.
  • Cost-effective solution: Integrates multiple features into a single chip, reducing overall system cost.
  • Easy integration: Simplifies design and reduces time-to-market.
  • Wide range of applications: Suitable for various Bluetooth-enabled devices.

Specifications

The RTL8761BUV-CG operates in the 2.4 GHz ISM band and supports data rates up to 3 Mbps for BR/EDR and 2 Mbps for BLE. It features an integrated balun and power amplifier, reducing the need for external components. The chip supports Adaptive Frequency Hopping (AFH) to minimize interference and ensure reliable communication. It also incorporates advanced security features, such as encryption and authentication, to protect sensitive data. The operating voltage range is typically from 1.8V to 3.6V, making it suitable for low-power applications. The package is usually a small form factor, such as a QFN or CSP, to save PCB space.

Realtek's RTL8761BUV-CG is a versatile and efficient Bluetooth solution that provides reliable wireless connectivity for a wide range of applications. Its low power consumption, integrated features, and support for the latest Bluetooth standards make it an excellent choice for modern Bluetooth devices.

You May Also Be Interested in

NEC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $18.8495
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.7V 150MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Need more? Email Us
Viking Tech
Power Inductors 27uH ±10% 1.3A SMD, 7.8x7x5mm RoHS
Need more? Email Us
Pericom
Need more? Email Us
OmniVision Technologies Inc
IC SENSOR VGA MOBILE 170CSP3 / CMOS with Processor Image Sensor 656H x 496V 1.75µm x 1.75µm
Lowest to $16.2986
Qorvo US Inc.
WiFi Switch and LNA Module 5.18GHz to 5.825GHz 6V 8-Pin DFN T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6436 $58.1592
52+ $2.1692 $112.7984
80+ $2.1013 $168.1040
111+ $2.0336 $225.7296
143+ $1.9658 $281.1094
191+ $1.7624 $336.6184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess