EN
  • EN
  • DE

RFFM8550QTR7

Part No RFFM8550QTR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description WiFi Switch and LNA Module 5.18GHz to 5.825GHz 6V 8-Pin DFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991256-RFFM8550QTR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM8550QTR7 CAD Model

Description

The RFFM8550QTR7 is a front-end module (FEM) manufactured by Qorvo. This FEM is designed for Wi-Fi applications in the 5 GHz band. It integrates a power amplifier (PA), low noise amplifier (LNA), and a switch to provide a complete RF front-end solution. This module optimizes performance and simplifies the design process for Wi-Fi enabled devices.

Applications:

  • Wi-Fi routers: Enhances the range and performance of Wi-Fi routers.
  • Wireless access points: Improves signal strength and coverage in wireless access points.
  • Mobile devices: Used in smartphones, tablets, and laptops for improved Wi-Fi connectivity.
  • IoT devices: Enables reliable Wi-Fi communication in IoT devices.
  • Smart home devices: For enhanced Wi-Fi performance in smart home applications.

Features:

  • Integrated PA, LNA, and Switch: Provides a complete RF front-end solution.
  • 5 GHz Band Operation: Designed for Wi-Fi applications in the 5 GHz band.
  • High Output Power: Delivers high output power for extended range.
  • Low Noise Figure: Improves receiver sensitivity.
  • Compact Package: Allows for use in space-constrained applications.

Benefits:

  • Improved Wi-Fi Performance: Enhances range, signal strength, and data rates.
  • Simplified Design: Reduces design complexity and time to market.
  • Reduced Component Count: Integrates multiple functions into a single module.
  • Optimized Performance: Provides optimized performance for Wi-Fi applications.

Additional Details:

The RFFM8550QTR7 operates in the 5 GHz Wi-Fi band and supports various Wi-Fi standards, including 802.11a/n/ac. It features a high-efficiency power amplifier (PA) for improved range and a low noise amplifier (LNA) to enhance receiver sensitivity. The integrated switch allows for seamless switching between transmit and receive modes. The compact package size makes it suitable for use in small devices. It requires an external power supply for operation. Qorvo's FEMs are known for their high performance and reliability. This module is designed to meet the demanding requirements of modern Wi-Fi applications. The RFFM8550QTR7 offers a comprehensive solution for enhancing Wi-Fi connectivity in a variety of devices. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess