The NL201614T100JPF is a wire-wound chip inductor manufactured by TDK Corporation. It is designed for high-frequency applications requiring a stable and reliable inductance value. The inductor utilizes a ceramic core and is characterized by its small size, high Q-factor, and excellent self-resonant frequency, making it suitable for filtering, impedance matching, and signal tuning in various electronic circuits.
Applications:
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- GPS devices
- High-frequency filters
- Matching networks
Features:
- Wire-wound construction
- Small size (2016 package)
- High Q factor
- High self-resonant frequency (SRF)
- Excellent inductance stability
- Ceramic core
- Surface-mount technology (SMT)
- RoHS compliant
Benefits:
- Provides a stable inductance value in demanding high-frequency applications.
- Enables efficient signal filtering and impedance matching.
- Reduces losses and improves circuit performance due to its high Q factor.
- Offers a compact solution for space-constrained designs.
- Facilitates automated assembly on printed circuit boards.
- Ensures reliable operation in various environmental conditions.
Additional Details:
The NL201614T100JPF has an inductance value of 10 µH (microhenries). The '2016' in the part number refers to the physical dimensions of the inductor (2.0mm x 1.6mm). The tolerance is indicated by the 'J', typically ±5%. The rated current and DC resistance (DCR) are important parameters for determining the inductor's suitability for a specific application. The self-resonant frequency (SRF) specifies the frequency at which the inductor's performance starts to degrade. TDK provides comprehensive datasheets and technical information to aid designers in selecting the appropriate inductor for their specific needs.