EN
  • EN
  • DE

KM684000ALTI-7L

Part No KM684000ALTI-7L
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025729-KM684000ALTI-7L
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM684000ALTI-7L CAD Model

Description

The KM684000ALTI-7L is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Samsung. It is organized as 512K words by 8 bits, providing a total memory capacity of 4Mb. With an access time of 70ns, it's designed for applications demanding fast data access and low power consumption, suitable for use in embedded systems, portable devices, and cache memory applications.

Applications

  • Embedded Systems: Used in various embedded systems requiring non-volatile memory for data storage and retrieval.
  • Portable Devices: Employed in portable devices such as PDAs, mobile phones, and handheld gaming consoles due to its low power consumption.
  • Cache Memory: Utilized as cache memory in microcontrollers and microprocessors to improve system performance.
  • Instrumentation: Found in data acquisition and logging systems for temporary data storage.
  • Industrial Control: Used in industrial control systems for storing configuration data and program code.

Features

  • High-Speed Access Time: Offers a fast access time of 70ns for quick data access.
  • Low Power Consumption: Minimizes power consumption for extended battery life in portable applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.
  • Single 5V Power Supply: Operates with a single 5V power supply for simplified system design.
  • Three-State Output: Provides a three-state output for easy memory expansion and bus interfacing.

Benefits

  • Fast Data Access: Enables rapid data storage and retrieval, improving system performance.
  • Energy Efficient: Reduces power consumption, extending battery life in portable devices and minimizing heat generation in embedded systems.
  • Easy Integration: Simplifies system design with its single power supply and three-state output.
  • Reliable Performance: Delivers stable and consistent performance in a wide range of operating conditions.
  • Versatile Application: Suitable for a variety of applications, from embedded systems to cache memory.

Additional Details

The KM684000ALTI-7L is available in a 32-pin DIP package. It supports TTL compatible inputs and outputs. Detailed specifications, including timing diagrams, electrical characteristics, and package dimensions, are available in the Samsung KM684000ALTI-7L datasheet.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess