EN
  • EN
  • DE

TH58TFT1DFLBA8PDDK

Part No TH58TFT1DFLBA8PDDK
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009849-TH58TFT1DFLBA8PDDK
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TH58TFT1DFLBA8PDDK CAD Model

Description

The TH58TFT1DFLBA8PDDK is a NAND flash memory chip manufactured by Toshiba Semiconductor and Storage. This type of memory is widely used for non-volatile data storage in a variety of electronic devices due to its high density, low cost, and good performance characteristics.

Applications

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs.
  • USB Flash Drives: Found in USB flash drives for portable data storage.
  • Memory Cards: Used in SD cards, microSD cards, and other memory card formats.
  • Mobile Devices: Integrated into smartphones and tablets for internal storage.
  • Embedded Systems: Used in embedded systems for storing firmware and data.

Features

  • NAND Flash Technology: Utilizes NAND flash technology for high-density storage.
  • High Storage Capacity: Offers significant storage capacity in a small package.
  • Fast Read/Write Speeds: Provides relatively fast read and write speeds compared to traditional storage devices.
  • Low Power Consumption: Operates with low power consumption, extending battery life in portable devices.
  • Non-Volatile Memory: Retains data even when power is removed.

Benefits

  • High Density Storage: Enables the storage of large amounts of data in a compact form factor.
  • Fast Performance: Improves system performance with quick data access times.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides reliable and secure data storage.
  • Durable: Offers good durability and resistance to shock and vibration.

Additional Details

The TH58TFT1DFLBA8PDDK is likely a specific density of NAND flash, such as 128Gb or 256Gb. The exact specifications, including the interface type (e.g., ONFI, Toggle DDR), voltage requirements, and operating temperature range, are detailed in the product datasheet. These NAND flash chips are often used in conjunction with a flash memory controller, which manages the complex operations of reading, writing, and erasing data. The package type is typically a BGA (Ball Grid Array) for surface mounting. Key parameters include the program/erase cycles, which indicate the number of times the memory can be written to before potential degradation. NAND flash memory is an essential component in modern electronic devices, enabling the storage and retrieval of vast amounts of data.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess