EN
  • EN
  • DE

AD843JR-16

Part No AD843JR-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 34 MHz, CBFET Fast Settling Op Amp | IC OPAMP GP 1 CIRCUIT 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 250V/μs
Gain Bandwidth Product 34MHz
Current - Input Bias 50pA
Voltage - Input Offset 1mV
Supply Current 12mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD843
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1138581-AD843JR-16
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD843JR-16 CAD Model

Description

The AD843JR-16 is a high-speed, precision operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product stands out for its exceptional speed and accuracy, making it an ideal choice for a wide range of applications, including medical systems, instrumentation, and high-quality audio equipment.

Key Features

  • High Speed: With a slew rate of 250 V/µs and a gain bandwidth product of 34 MHz, the AD843JR-16 is engineered to handle rapid signal changes and high-frequency applications with ease.
  • Low Distortion: The operational amplifier boasts a low total harmonic distortion (THD) level, ensuring clear and accurate signal amplification, which is crucial for audio and precision measurement systems.
  • Settling Time: A fast settling time of 35 ns to 0.01% for a 10 V step makes this op-amp suitable for high-speed data acquisition systems and digital-to-analog converters (DACs).
  • High Output Drive Capability: Capable of delivering ±50 mA of output current, the AD843JR-16 can drive capacitive loads and power devices without additional buffering.
  • Wide Supply Range: The device operates from a single 5 V supply up to ±15 V dual supplies, providing flexibility for various circuit configurations and power requirements.

Applications

  • High-Performance Audio Systems
  • Precision Data Systems
  • Active Filters and Buffers
  • Professional Medical Equipment
  • Signal Conditioning Modules

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD843JR-16
Slew Rate 250 V/µs
Gain Bandwidth Product 34 MHz
Output Current ±50 mA
Supply Voltage Range 5 V to ±15 V
Package SOIC-16

The AD843JR-16 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality and reliable components that meet the stringent demands of modern electronic systems. Its robustness and versatility make it a top choice for designers and engineers looking for an op-amp that delivers both performance and stability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3278 $51.9336
29+ $3.5511 $102.9819
44+ $3.4401 $151.3644
61+ $3.3291 $203.0751
78+ $3.2182 $251.0196
104+ $2.8852 $300.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess