EN
  • EN
  • DE
  • IT

RTL8812AU-CG

Part No RTL8812AU-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836123-RTL8812AU-CG
Ultra Librarian 3D Model Ultra Librarian RTL8812AU-CG CAD Model

Description

The Realtek RTL8812AU-CG is a highly integrated single-chip that supports 2x2 802.11ac WLAN standards and USB 3.0 interface. It's designed for applications requiring high-speed wireless connectivity such as USB Wi-Fi adapters for PCs and laptops.

Applications

  • USB Wi-Fi Adapters
  • Wireless Routers
  • Smart TVs and Media Players
  • Laptops and Desktop Computers
  • Gaming Consoles

Features

  • 802.11ac Support: Compliant with IEEE 802.11a/b/g/n/ac standards, providing high-speed wireless connectivity up to 867Mbps.
  • Dual-Band Operation: Supports both 2.4GHz and 5GHz frequency bands for increased flexibility and reduced interference.
  • USB 3.0 Interface: Utilizes a USB 3.0 interface for high-speed data transfer between the wireless adapter and the host system.
  • 2x2 MIMO Technology: Employs 2x2 Multiple-Input Multiple-Output (MIMO) technology for improved range and performance.
  • Advanced Security: Supports WEP, WPA, and WPA2 encryption protocols for secure wireless communication.
  • Transmit Beamforming (TxBF): Implements TxBF technology to improve signal strength and range.
  • Low Power Consumption: Designed for low power operation to minimize energy usage.

Benefits

  • High-Speed Connectivity: Provides fast and reliable 802.11ac wireless connectivity for demanding applications.
  • Dual-Band Flexibility: Supports both 2.4GHz and 5GHz bands, offering greater flexibility and reduced interference.
  • Improved Range and Performance: 2x2 MIMO technology and TxBF enhance range and overall performance.
  • Secure Wireless Communication: Robust security features protect against unauthorized access and ensure data privacy.
  • Easy to Use: Simple setup and configuration for hassle-free operation.

Additional Details

The RTL8812AU-CG typically operates on a 5V power supply from the USB port. It requires an external antenna for wireless communication. Drivers are commonly available for Windows, macOS, and Linux operating systems, making it easy to integrate into a variety of systems. Its high-speed performance and reliable connectivity make it an excellent choice for wireless networking applications.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
FLOOR FINISH STATIC DISS 1 GAL
Need more? Email Us
iBASE Technology
MPCIE, 16-IN/16-OUT GPIO W/ CABL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK 3.346" LX2.165" W
Lowest to $33.7126
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $16.2986
Hammond Manufacturing
TRANSFORMER - CONSTANT VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 718 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess