EN
  • EN
  • DE
  • IT

40001

Part No 40001
Manufacturer ACL Staticide Inc
Catalog Misc Products
Description FLOOR FINISH STATIC DISS 1 GAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Clean Room Treatments, Cleaners, Wipes
Mfr ACL Staticide Inc
Series Staticide® Acrylic
Package Bottle
Product Status Active
Cleaner, Treatment Type Floor Finish, Antistatic
Usage Floors
Specifications Biodegradable, Low VOC, Non-Toxic
Quantity 1 Gallon
Shelf Life 12 Months
Storage/Refrigeration Temperature 40°F ~ 90°F (4°C ~ 32°C)
Standard Package 4 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3402.42.9000
Win Source Part Number 906729-40001
Ultra Librarian 3D Model Ultra Librarian 40001 CAD Model

Description

The 906729-40001 is a biodegradable and non-toxic floor cleaner from the Staticide Acrylic series by ACL Staticide Inc.

  • Application: floors
  • Package: bottle
  • VOC Content: low
  • Standard Package: 4 pieces
  • Shelf Life: 12 months
  • Storage Temperature: 40°F and 90°F
  • REACH: unaffected
  • Product Status: active
  • Quantity: 1-gallon
  • Properties: antistatic

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"X5"X12" SQUARE MAILING TUBES
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Brady Corporation
TAG 3-1/8WX6-1/4 YL/BK TYVEK CYL
Lowest to $414.0283
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.4609
ACL Staticide Inc
FLOOR FINISH STATIC DISS 1 GAL
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
American Hakko Products, Inc.
NOZZLE,1.0MM,817/808/807
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess