The Realtek RTL8881AM-CG is a highly integrated single-chip 2.4GHz WLAN controller. It combines a WLAN MAC, a 1T1R capable baseband, and a single-port RF in a small form factor package. This makes it suitable for various wireless applications requiring a compact and cost-effective solution.
Applications:
- Wireless USB Adapters
- Embedded wireless modules
- Smart TVs
- IP Cameras
- OTT (Over-The-Top) boxes
Features:
- IEEE 802.11b/g/n compliant
- 1T1R mode with data rates up to 72.2 Mbps using 20MHz bandwidth and 150 Mbps using 40MHz bandwidth
- Supports 20MHz/40MHz bandwidth
- Integrated PA/LNA
- Supports Wi-Fi Direct
- Security: WEP, WPA, WPA2, WPA3
- Host Interface: USB 2.0
- Advanced power management
Benefits:
- Compact Size: The small form factor allows for easy integration into space-constrained devices.
- Cost-Effective: The integrated design reduces the number of external components, leading to lower overall system costs.
- High Performance: Supports 802.11n standards, providing reliable wireless connectivity for demanding applications.
- Low Power Consumption: Advanced power management features extend battery life in portable devices.
- Easy Integration: USB 2.0 host interface simplifies integration with various platforms.
The RTL8881AM-CG provides a robust and efficient solution for adding wireless connectivity to a variety of consumer electronics devices. Its compliance with industry standards, coupled with its small size and low power consumption, makes it an ideal choice for manufacturers looking to offer competitive wireless products.