EN
  • EN
  • DE

BUK9Y3R0-40E

Part No BUK9Y3R0-40E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Repetitive avalanche rated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156279-BUK9Y3R0-40E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK9Y3R0-40E CAD Model

Description

Introducing the BUK9Y3R0-40E Power MOSFET by NXP Semiconductors

The BUK9Y3R0-40E is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This state-of-the-art semiconductor device is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and switching with low on-state resistance and fast switching speeds.

Key Features of BUK9Y3R0-40E

  • Low On-State Resistance (RDS(on)): The BUK9Y3R0-40E boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Current Rating: With its ability to handle a high continuous current, this Power MOSFET is suitable for demanding power applications that require reliable and consistent performance.
  • 40V Drain-Source Voltage: The device is designed to operate at a drain-source voltage of 40V, making it ideal for a wide range of applications in automotive, industrial, and power management systems.
  • Enhanced Thermal Performance: The BUK9Y3R0-40E comes in a compact package that provides excellent thermal performance, ensuring stability and longevity even under high temperature operating conditions.
  • Logic Level Gate Drive: It supports logic level gate drive, which enables it to be directly driven by logic circuits without the need for additional gate drive voltage, simplifying circuit design and reducing component count.

Applications

The versatility of the BUK9Y3R0-40E Power MOSFET makes it an ideal choice for a broad spectrum of applications, including:

  • Automotive systems such as motor control and powertrain management
  • DC-DC converters and power supplies
  • Load switches and battery management systems
  • LED lighting and energy-efficient solutions
  • High-performance computing and server power systems

With its robust design and superior electrical characteristics, the BUK9Y3R0-40E from NXP Semiconductors is a go-to component for engineers looking to optimize their power management solutions. Its reliability and efficiency make it a valuable addition to any power-sensitive design, ensuring optimal performance and energy savings.

Choose the BUK9Y3R0-40E for your next project and experience the difference in power management that NXP Semiconductors can deliver.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9000 $50.7000
32+ $3.2000 $102.4000
49+ $3.1000 $151.9000
67+ $3.0000 $201.0000
87+ $2.9000 $252.3000
116+ $2.6000 $301.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess