EN
  • EN
  • DE

TMS320VC5441GGU

Part No TMS320VC5441GGU
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320VC5441 Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tube
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 133MHz
Non-Volatile Memory External
On-Chip RAM 1.25MB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 169-LFBGA
Manufacturer Package 169-BGA MicroStar (12x12)
Win Source Part Number 1271358-TMS320VC5441GGU
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5441
Introduction Date December 01, 1999
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian TMS320VC5441GGU CAD Model

Description

The TMS320VC5441GGU is a highly integrated, high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of communication and control applications. This advanced DSP is part of the TMS320C54x DSP family, renowned for its efficiency and computational power.

Key Features:

  • High-Performance DSP Core: The core of the TMS320VC5441GGU operates at a high clock rate, delivering the computational power needed for complex algorithms and signal processing tasks.
  • On-Chip Memory: This DSP comes with integrated memory, including RAM and ROM, facilitating high-speed data processing and reducing the need for external memory components.
  • Flexible Peripheral Integration: The device includes a variety of peripherals such as serial ports, timers, and more, allowing for flexible system design and connectivity with other components.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5441GGU is suitable for applications where power conservation is critical.
  • Advanced Instruction Set: The processor features a rich instruction set optimized for digital signal processing, enabling efficient execution of a wide range of algorithms.

Applications:

The versatility of the TMS320VC5441GGU makes it ideal for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Wireless communication systems
  • Audio processing
  • Industrial control systems
  • Medical imaging

Technical Specifications:

Parameter Value
CPU Speed Up to 200 MHz
Memory Type Integrated RAM and ROM
I/O Options Serial Ports, Timers, etc.
Package Type 144-BGA (Microstar Junior)

In summary, the TMS320VC5441GGU from Texas Instruments is a robust DSP solution that provides a balance of performance, integration, and power efficiency, making it a go-to choice for developers in a range of high-demand applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7952 $97.5904
3+ $40.0371 $120.1113
4+ $38.7860 $155.1440
6+ $37.5348 $225.2088
7+ $36.2837 $253.9859
10+ $32.5302 $325.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess