EN
  • EN
  • DE

RTM862-430-VD-LFT

Part No RTM862-430-VD-LFT
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302819-RTM862-430-VD-LFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTM862-430-VD-LFT CAD Model

Description

The Realtek RTM862-430-VD-LFT is a highly integrated system-on-a-chip (SoC) designed for set-top box (STB) applications. It's part of Realtek's RTM862 series, known for providing robust performance and a wide range of features for delivering high-quality multimedia content. This particular model, the -430-VD-LFT, includes specific configurations and features tailored to meet the demands of modern STB environments.

Applications

  • Set-Top Boxes (STBs)
  • IPTV boxes
  • Hybrid STBs (cable, satellite, and terrestrial)
  • Digital Media Players

Features

  • High-Performance CPU: Equipped with a powerful CPU core capable of handling complex tasks such as decoding high-definition video and running interactive applications.
  • Advanced Video Decoding: Supports various video codecs, including H.264, H.265 (HEVC), MPEG-2, and VC-1, ensuring compatibility with a wide range of video formats.
  • High-Definition Output: Delivers stunning picture quality with support for HDMI output up to 1080p resolution.
  • Connectivity Options: Offers a variety of connectivity options, including USB ports for connecting external storage devices, Ethernet for network connectivity, and HDMI for connecting to TVs and displays.
  • Security Features: Incorporates advanced security features to protect content from unauthorized access and piracy.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption and reducing operating costs.
  • Peripheral Interfaces: Includes various peripheral interfaces such as UART, SPI, and I2C for connecting to external devices and sensors.
  • Memory Support: Supports various memory types, including DDR3 and DDR4, providing ample bandwidth for demanding applications.

Benefits

  • Superior Picture Quality: Enjoy crisp, clear images and vibrant colors with support for high-definition video decoding and output.
  • Enhanced User Experience: Experience smooth and responsive performance thanks to the powerful CPU and ample memory.
  • Wide Compatibility: Playback a wide range of video formats with support for various video codecs.
  • Seamless Connectivity: Connect to various devices and networks with a variety of connectivity options.
  • Robust Security: Protect content from unauthorized access and piracy with advanced security features.
  • Energy Efficiency: Reduce power consumption and operating costs with a low-power design.
  • Flexible Design: Connect to various external devices and sensors with a variety of peripheral interfaces.

Additional Details

The Realtek RTM862-430-VD-LFT is a highly versatile and cost-effective SoC that provides a comprehensive solution for set-top box applications. It combines high-performance processing power, advanced video decoding capabilities, and a wide range of connectivity options, making it an ideal choice for manufacturers looking to develop cutting-edge STBs. The specific suffix -VD-LFT likely indicates particular packaging or feature configurations tailored for specific customer requirements. Further investigation into Realtek's datasheets or product briefs may reveal precise differences compared to other RTM862 variants.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess