EN
  • EN
  • DE

RTS5101-01D

Part No RTS5101-01D
Manufacturer Realtek
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1116613-RTS5101-01D
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS5101-01D CAD Model

Description

The Realtek RTS5101-01D is a USB 2.0 card reader controller. It's designed to interface between USB and various memory card formats, allowing a host system to read and write data to these cards. It's commonly found in USB card readers and embedded systems.

Applications:

  • USB Card Readers
  • Embedded Systems with Memory Card Support
  • Mobile Devices (via USB OTG)
  • Digital Cameras
  • MP3 Players
  • Navigation Systems
  • Any application requiring reading/writing to memory cards via USB

Features:

  • USB 2.0 Compliant: Supports high-speed data transfer rates.
  • Multi-Card Support: Supports various memory card formats including SD, SDHC, MMC, and MS.
  • Built-in Card Detection: Automatically detects card insertion and removal.
  • LED Indicator Support: Provides support for LED indicators to show card activity.
  • Low Power Consumption: Designed for power-efficient operation.
  • Mass Storage Class (MSC) Compliant: Operates as a standard mass storage device.

Benefits:

  • Easy Integration: Standard USB interface simplifies integration into various systems.
  • Wide Card Compatibility: Supports multiple memory card formats for flexibility.
  • High Performance: USB 2.0 interface allows for fast data transfer speeds.
  • Low Power: Minimizes power consumption, important for portable devices.
  • Cost-Effective Solution: Provides a cost-effective solution for memory card interfacing.

Specifications:

The RTS5101-01D supports USB 2.0 high-speed operation. It typically supports SD/SDHC/MMC and Memory Stick (MS) card formats, though the exact supported formats can vary based on implementation. It is designed to operate within the USB mass storage class. Power consumption is typically low, suitable for battery-powered devices. Specific power consumption figures and detailed specifications are available in the Realtek RTS5101-01D datasheet. The interface with the memory cards is typically via a dedicated card slot connector.

The Realtek RTS5101-01D is a versatile and widely used USB 2.0 card reader controller, providing a reliable interface between memory cards and a host system.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.3063
RF Micro Devices
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess