EN
  • EN
  • DE

RTS5106-01E

Part No RTS5106-01E
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Description 6-channel audio codec from Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302979-RTS5106-01E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS5106-01E CAD Model

Description

The Realtek RTS5106-01E is a high-performance, low-power stereo audio codec with integrated headphone amplifier. It supports a wide range of audio formats, including MP3, WMA, AAC, FLAC, and OGG. The RTS5106-01E also features a built-in equalizer and bass boost circuit.

The RTS5106-01E is typically used in portable audio devices such as smartphones, tablets, and MP3 players. It can also be used in other applications such as laptops, desktops, and TVs.

The RTS5106-01E is a highly versatile audio codec that offers a wide range of features and benefits. Some of the key features of the RTS5106-01E include:

  • High-performance audio playback with support for a wide range of audio formats
  • Low power consumption for extended battery life
  • Integrated headphone amplifier with high output power
  • Built-in equalizer and bass boost circuit for custom sound tuning
  • Support for multiple audio inputs and outputs
  • Easy integration into existing designs

The RTS5106-01E is a popular choice for audio engineers and designers due to its excellent performance, low power consumption, and ease of use.

Here are some of the benefits of using the Realtek RTS5106-01E audio codec:

  • Superior sound quality: The RTS5106-01E is a high-performance audio codec that delivers superior sound quality. It supports a wide range of audio formats, including MP3, WMA, AAC, FLAC, and OGG. It also features a built-in equalizer and bass boost circuit for custom sound tuning.
  • Low power consumption: The RTS5106-01E is a low-power audio codec that is ideal for portable devices. It consumes very little power, which helps to extend battery life.
  • Versatility: The RTS5106-01E is a versatile audio codec that can be used in a wide range of applications, including smartphones, tablets, MP3 players, laptops, desktops, and TVs. It also supports multiple audio inputs and outputs, making it easy to integrate into existing designs.
  • Ease of use: The RTS5106-01E is an easy-to-use audio codec. It is well-documented and supported by a variety of development tools.

Overall, the Realtek RTS5106-01E is a high-performance, low-power stereo audio codec with integrated headphone amplifier. It is a popular choice for audio engineers and designers due to its excellent performance, low power consumption, ease of use, and versatility.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $2.4357
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess