The Realtek RTS5128 is a highly integrated single-chip solution designed primarily for USB card reader applications. It supports various memory card formats and offers a compact and efficient solution for devices needing to read and write data to these cards.
Applications
- USB Card Readers
- Embedded Systems requiring memory card access
- Mobile devices
- Digital Cameras
- MP3 Players
Features
- Supports multiple memory card formats including SD, MMC, MS, and xD-Picture Card.
- USB 2.0 High-Speed interface for fast data transfer rates.
- Integrated clock generator and power management.
- Compliant with USB specification revision 2.0 and USB storage class specification revision 1.0.
- Supports Secure Digital (SD) v1.0/v1.1/v2.0(SDHC) and MMC v3.x/v4.0/v4.1/v4.2 specifications.
- Supports Memory Stick (MS), MS PRO, MS Duo, MS PRO Duo.
- Built-in 8051 micro-controller for control and management.
- Supports SPI interface.
- Low power consumption.
- Compact package for space-constrained applications.
Benefits
- High Compatibility: Supports a wide range of memory card formats, providing versatile functionality.
- Fast Data Transfer: USB 2.0 interface ensures quick and efficient data transfer, reducing waiting times.
- Low Power Consumption: Optimized power management extends battery life in portable devices.
- Cost-Effective: Integrated solution reduces the need for external components, lowering overall system cost.
- Easy Integration: Simple interface and compact package facilitate easy integration into various devices.
- Reliable Performance: Designed for stable and reliable operation across different environments.
Additional Details
The RTS5128 typically operates within a voltage range of 3.3V and includes built-in protection circuits to prevent damage from over-voltage or short circuits. The integrated microcontroller manages the data flow between the USB interface and the memory cards, optimizing performance and ensuring data integrity. The device also supports various power-saving modes to minimize power consumption when idle. Its small package and minimal external component requirements make it an ideal choice for space-constrained applications such as mobile phones, digital cameras, and portable card readers. The Realtek RTS5128 is a popular choice for manufacturers looking for a reliable and cost-effective solution for memory card access in their products.
Detailed specifications, including operating temperature ranges, pin configurations, and electrical characteristics, can be found in the official Realtek RTS5128 datasheet. It is important to consult the datasheet for precise design and implementation guidelines.