EN
  • EN
  • DE
  • IT

RTS5414-GR

Part No RTS5414-GR
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836151-RTS5414-GR
Ultra Librarian 3D Model Ultra Librarian RTS5414-GR CAD Model

Description

The Realtek RTS5414-GR is a USB Type-C hub controller designed to manage data, video, and power delivery through a USB Type-C port. It enables connectivity between a USB Type-C host device and multiple peripherals, displays, and power sources.

Applications

  • USB Type-C Hubs: Used in external USB Type-C hubs that expand connectivity options for laptops, tablets, and smartphones.
  • Docking Stations: Integrated into docking stations to provide a wide array of ports and functionalities through a single USB Type-C connection.
  • Laptops and Notebooks: Found internally in laptops and notebooks to manage the functionality of USB Type-C ports.
  • Monitors with USB-C Connectivity: Incorporated into monitors that feature USB Type-C ports for data, video, and power delivery.

Features

  • USB Type-C Compliance: Fully compliant with the USB Type-C standard, supporting Alternate Modes and Power Delivery.
  • Multiple USB Ports: Enables connectivity for several USB devices, including USB 3.0 and USB 2.0 peripherals.
  • DisplayPort Alternate Mode: Supports DisplayPort video output through the USB Type-C port.
  • Power Delivery (PD): Supports power delivery to connected devices, allowing for charging laptops and other devices.
  • Integrated Controller: Combines multiple functionalities into a single chip, enhancing efficiency and reducing complexity.

Benefits

  • Expanded Connectivity: Offers a versatile solution for connecting multiple devices through a single USB Type-C port.
  • High-Speed Data Transfer: Supports high-speed data transfer rates with USB 3.0 and other protocols.
  • Video Output: Enables the connection of displays via the USB Type-C port using DisplayPort Alternate Mode.
  • Power Delivery: Allows for charging laptops and other devices through the USB Type-C port.
  • Simplified Design: Facilitates easier product design with its integrated functionality.

Additional Details

The RTS5414-GR is a critical component in USB Type-C ecosystems, managing data transfer, video output, and power delivery. It typically supports USB 3.0 and DisplayPort Alternate Mode. Specific specifications, such as the maximum power delivery supported and the exact number of USB ports, can vary depending on the specific implementation and design of the device utilizing the chip.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.1021
Brady Corporation
TAG 3-1/8WX6-1/4 YL/BK TYVEK CYL
Lowest to $414.0283
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Adafruit Industries LLC
USB 2.0 AND ETHERNET HUB - 3 USB
Need more? Email Us
Schneider Electric
CABLE ASSY AMPHENOL 2C X 10FT ST
Lowest to $4.5936
American Hakko Products, Inc.
MOUNT,IRON,FU-6001/6002,FU-601
Lowest to $4.0658
ACL Staticide Inc
FLOOR FINISH STATIC DISS 1 GAL
Need more? Email Us
Hammond Manufacturing
TRANSFORMER - CONSTANT VOLTAGE
Need more? Email Us
American Hakko Products, Inc.
NOZZLE,1.0MM,817/808/807
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $30.1202 $90.3606
6+ $24.7143 $148.2858
9+ $23.9419 $215.4771
12+ $23.1697 $278.0364
15+ $22.3974 $335.9610
20+ $20.0806 $401.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess