EN
  • EN
  • DE

RTS5820-GR

Part No RTS5820-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303058-RTS5820-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS5820-GR CAD Model

Description

The Realtek RTS5820-GR is a USB 3.0 flash memory card reader controller designed for high-speed data transfer between memory cards and a host device. It is a highly integrated, single-chip solution aimed at providing a cost-effective and efficient way to implement card reader functionality in various devices and applications.

Applications

  • External USB Card Readers: Used in external card readers for computers, providing convenient access to memory cards.
  • Embedded Systems: Integrated into embedded systems that require the ability to read and write to memory cards.
  • Mobile Device Accessories: Incorporated into docking stations and hubs for mobile devices, allowing for card reading functionality.
  • Industrial Equipment: Employed in industrial settings for data logging and storage applications.

Features

  • USB 3.0 Interface: Supports high-speed data transfer rates via the USB 3.0 interface.
  • Multiple Card Format Support: Compatible with various memory card formats, including SD, microSD, MMC, and others.
  • Integrated Controller: Single-chip design reduces the bill of materials (BOM) and simplifies the overall system design.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for portable and battery-powered devices.
  • Error Correction Code (ECC): Includes error correction mechanisms to ensure data integrity during read and write operations.
  • Firmware Upgradability: Allows for firmware updates to support new memory card standards and improve performance.

Benefits

  • Fast Data Transfer Speeds: Enables rapid data transfer between memory cards and the host device.
  • Broad Card Compatibility: Supports a wide range of memory card types, making it versatile for various applications.
  • Cost-Effective Solution: Integrated design minimizes component count and reduces overall system cost.
  • Reliable Performance: ECC and other features ensure data integrity and reliable operation.
  • Simplified Integration: Streamlined design allows for easy integration into different systems and devices.

Additional Details

The RTS5820-GR typically supports Secure Digital (SD) and MultiMediaCard (MMC) formats, including variations like SDHC, SDXC, and eMMC. It adheres to the USB Mass Storage Class specification, ensuring seamless compatibility with most operating systems without the need for specific drivers. Power consumption is optimized to extend battery life in portable devices. Detailed technical specifications, such as maximum supported card capacities and transfer rates, may vary depending on the specific implementation and firmware version. Security features may also be integrated to protect data stored on memory cards.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess