EN
  • EN
  • DE
  • IT

RGZ-1212D/H

Part No RGZ-1212D/H
Manufacturer Recom Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-12V 2W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Isolated Module DC DC Converter 2 Output 12V -12V - 84mA, 84mA 10.8V - 13.2V Input
Manufacturer Recom Power
Series ECONOLINE RGZ (2W)
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 14-DIP Module, 6 Leads
Family Name RGZ-1212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 10004707, RGZ1212D/H
Quantity per package 24
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891701-RGZ-1212D/H
Ultra Librarian 3D Model Ultra Librarian RGZ-1212D/H CAD Model

Description

The Recom Power RGZ-1212D/H is an isolated module DC DC converter with 2 output 12V -12V - 84mA, 84mA 10.8V - 13.2V input manufactured by Recom Power.

  • Series: ECONOLINE RGZ (2W)
  • Package: 14-DIP module, 6 leads package
  • Package Type: tube
  • Mounting Type: through hole
  • Family Name: RGZ-1212
  • Supply and Demand Status: limited
  • Quantity per Package: 24
  • MSL Level: 1 (unlimited)
  • REACH Status: REACH unaffected
  • ECCN: EAR99
  • HTSUS: 8504.40.9580

You May Also Be Interested in

Traco Power
DC DC CONVERTER 5.1V 15W
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5705
Recom Power
DC DC CONVERTER 5.1V 12W
Lowest to $85.5953
Traco Power
DC DC CONVERTER 24V 10W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 18V -2.5V 1.6W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 2W
Need more? Email Us
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3260
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0979

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.2058 $136.2058
2+ $131.8113 $263.6226
3+ $127.4183 $382.2549
4+ $114.2365 $456.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess