EN
  • EN
  • DE

FM2100A-W

Part No FM2100A-W
Manufacturer Rectron Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059297-FM2100A-W
Categories OEM Parts(F-I)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM2100A-W CAD Model

Description

The FM2100A-W is a surface mount fast recovery rectifier manufactured by Rectron Semiconductor. It is designed for use in applications requiring efficient rectification with fast switching speeds. Rectron Semiconductor is a provider of discrete semiconductor devices.

Applications

  • Switching power supplies
  • Freewheeling diodes in inductive circuits
  • DC-DC converters
  • Power inverters
  • Reverse polarity protection

Features

  • Fast Recovery Time: Offers a short reverse recovery time for efficient high-frequency operation.
  • High Surge Current Capability: Can withstand high surge currents, providing robustness in demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • High Reliability: Designed for stable and reliable performance.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion circuits.
  • Increased Reliability: High surge current capability and robust design ensure reliable operation in harsh environments.
  • Compact Design: Surface mount package allows for compact and efficient circuit designs.
  • Simplified Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Reduced Power Loss: Low forward voltage drop minimizes power dissipation, improving overall system efficiency.

Additional Details

This fast recovery rectifier is designed for use in a variety of power electronic applications. The exact specifications (reverse voltage, forward current, recovery time, etc.) can be found in the manufacturer's datasheet. Refer to the datasheet to ensure compatibility with the target application. Proper heatsinking may be required depending on the operating conditions.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Essentra Components
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess