EN
  • EN
  • DE

FM301B

Part No FM301B
Manufacturer Rectron Semiconductor
Catalog OEM Parts (F - I)
Description Diode Gp Glass 3A 50V Smb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059388-FM301B
Categories OEM Parts(F-I)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM301B CAD Model

Description

The Rectron Semiconductor FM301B is a standard recovery rectifier designed for various general-purpose applications. This diode offers a reliable and cost-effective solution for converting AC voltage to DC voltage in power supplies, adapters, and other electronic circuits.

Applications:

  • Power Supplies: Used as a rectifier to convert AC voltage to DC voltage.
  • Adapters: Found in AC/DC adapters for charging electronic devices.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage.
  • General Rectification: Used in various electronic circuits for converting AC signals to DC signals.

Features:

  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation.
  • High Reliability: Designed for stable performance and long-term reliability.
  • Standard Package: Available in a standard package for easy integration into circuit boards. (Specific package not available without further research)

Benefits:

  • Efficient Rectification: Converts AC voltage to DC voltage with minimal loss.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Cost-Effective Solution: Offers a budget-friendly option for rectification needs.
  • Easy Integration: Can be easily integrated into various electronic circuits.

Additional Details:

While specific specifications such as forward current, reverse voltage, and recovery time require further investigation using datasheets, the Rectron Semiconductor FM301B is engineered to meet the common requirements of general-purpose rectification. It's designed to provide stable and reliable performance in a variety of applications. The diode's high surge current capability ensures that it can handle transient voltage spikes, while its low forward voltage drop helps to improve efficiency and reduce heat dissipation. Its construction uses proven semiconductor technology to ensure long-term reliability and stable operation.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess