EN
  • EN
  • DE

MB358

Part No MB358
Manufacturer Rectron Semiconductor
Description SINGLE-PHASE SILICON BRIDGE RECTIFIER (VOLTAGE RANGE 50 to 1000 Volts CURRENT 35 Amperes)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RectrON Semiconductor
Win Source Part Number 1215633-MB358
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB358 CAD Model

Description

The MB358 is a bridge rectifier manufactured by Rectron Semiconductor. It is designed to convert alternating current (AC) to direct current (DC). Bridge rectifiers are commonly used in power supplies, battery chargers, and other electronic circuits requiring a DC voltage from an AC source.

Applications

  • Power Supplies: Used as the input rectifier in power supplies to convert AC line voltage to DC voltage.
  • Battery Chargers: Employed in battery chargers to convert AC voltage to DC voltage for charging batteries.
  • Motor Drives: Found in motor drive circuits to provide a DC voltage for controlling motor speed and torque.
  • Lighting Systems: Utilized in LED lighting systems to convert AC voltage to DC voltage for powering LEDs.
  • Industrial Equipment: Integrated into industrial equipment for converting AC voltage to DC voltage for various control and power applications.

Features

  • Bridge Rectifier Configuration: Provides full-wave rectification for efficient AC-to-DC conversion.
  • High Current Capacity: Handles high forward current for demanding power applications.
  • High Voltage Rating: Withstands high reverse voltage for reliable operation.
  • Low Forward Voltage Drop: Minimizes power loss due to forward voltage drop.
  • Compact Size: Available in a compact package for easy integration.
  • Lead-Free Finish: Complies with lead-free requirements for environmental protection.

Benefits

  • Efficient AC-to-DC Conversion: Converts AC to DC voltage efficiently, minimizing power loss.
  • Reliable Operation: Offers stable and reliable performance in various operating conditions.
  • Easy to Use: Simple pinout and configuration simplify integration into existing circuits.
  • Cost-Effective: Provides a cost-effective solution for AC-to-DC conversion.
  • Robust Design: Designed for reliable operation in harsh environments.

Technical Specifications

Specific technical specifications for the MB358 include:

  • Maximum Forward Current: 3.0 Amps.
  • Peak Reverse Voltage: 800 Volts.
  • Forward Voltage Drop: Typically 1.0 Volt per diode.
  • Operating Temperature: -55°C to +150°C.
  • Package Type: MB.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7473 $61.1555
85+ $1.4337 $121.8645
125+ $1.3889 $173.6125
175+ $1.3441 $235.2175
225+ $1.2994 $292.3650
300+ $1.1649 $349.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess