EN
  • EN
  • DE

RM4953S8-T

Part No RM4953S8-T
Manufacturer Rectron Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963707-RM4953S8-T
Categories OEM Parts(O-R)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RM4953S8-T CAD Model

Description

The RM4953S8-T is a P-Channel enhancement mode MOSFET manufactured by Rectron Semiconductor. It is designed for use in a variety of power switching and load switching applications. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for efficient power conversion.

Applications

  • Load switches
  • Power management in portable devices
  • Battery protection circuits
  • DC-DC converters
  • Power inverters

Features

  • P-Channel enhancement mode
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • Surface mount package
  • RoHS compliant

Benefits

  • High efficiency in power switching applications
  • Reduced power losses due to low RDS(on)
  • Improved performance in high-frequency circuits
  • Simplified circuit design
  • Compact size for space-constrained applications

Additional Details

The RM4953S8-T typically features a low gate threshold voltage, allowing it to be driven by low-voltage logic circuits. The on-resistance (RDS(on)) is a key parameter that determines the power loss in the MOSFET. The lower the RDS(on), the lower the power loss and the higher the efficiency. The gate charge (Qg) affects the switching speed and the drive requirements of the MOSFET. The surface mount package simplifies assembly and reduces board space. The RoHS compliance ensures that the device meets environmental regulations. The datasheet from Rectron Semiconductor provides detailed electrical characteristics, package information, and application notes. The device's thermal resistance should be considered in the design to ensure that the MOSFET operates within its safe operating area. Proper gate drive circuitry is essential for achieving optimal performance and preventing damage to the MOSFET. The RM4953S8-T is a versatile MOSFET suitable for a wide range of power switching applications.

You May Also Be Interested in

Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess