EN
  • EN
  • DE

MAX3185EAP+

Part No MAX3185EAP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Triple Transmitter Quint Receiver RS-232 20-Pin SSOP / IC RS-232 SERIAL 230KBPS 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785858-MAX3185EAP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3185
Introduction Date September 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3185EAP+ CAD Model

Description

MAX3185EAP+ - Precision, Low-Power, Small-Footprint RS-232 Transceivers from Maxim Integrated

The MAX3185EAP+ is a compact, high-performance RS-232 transceiver module designed by Maxim Integrated to meet the needs of today's communication and industrial applications. This device is engineered to provide reliable, bidirectional serial communication while maintaining a low power footprint and precision operation.

Key Features:

  • Integrated Features: The MAX3185EAP+ includes a dual charge pump circuit that allows for single +5V operation, eliminating the need for a bipolar power supply. This integration simplifies design and reduces external component count.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the device is suitable for high-speed data communication in a variety of systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it operates with a low supply current of 300µA, making it ideal for battery-powered and portable devices.
  • Electrostatic Discharge (ESD) Protection: The MAX3185EAP+ provides built-in ESD protection up to ±15kV, ensuring robust performance in harsh environments.
  • Small Footprint: The device comes in a 20-pin SSOP package, which is optimal for space-constrained applications without compromising functionality.

Applications:

  • Portable Computing
  • Battery-Powered Equipment
  • Data Cable
  • Peripherals
  • Industrial Control

Maxim Integrated's MAX3185EAP+ transceiver is a testament to the company's commitment to providing high-quality, reliable communication solutions. With its combination of low-power operation, high-speed data transfer, and small size, the MAX3185EAP+ is an excellent choice for designers looking to implement RS-232 communication interfaces with minimal power draw and space requirements.

Whether you're working on portable computing devices, industrial automation, or any application requiring efficient serial communication, the MAX3185EAP+ offers a compelling solution with its robust feature set and Maxim Integrated's renowned precision engineering.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess