EN
  • EN
  • DE

M74HC374B1R

Part No M74HC374B1R
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin PDIP Tube / IC D-TYPE POS TRG SNGL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 90MHz
Max Propagation Delay @ V, Max CL 32ns @ 6V, 150pF
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 5pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 785128-M74HC374B1R
Popularity Medium
Supply and Demand Status Balance
Family Name M74HC374
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC374B1R CAD Model

Description

STMicroelectronics M74HC374B1R Octal D-Type Flip-Flop

The STMicroelectronics M74HC374B1R is a high-speed CMOS octal D-type flip-flop integrated circuit, designed to meet the stringent requirements of modern digital systems. This device is part of the HC family, which signifies a high-speed CMOS technology, offering a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications.

The M74HC374B1R features eight edge-triggered flip-flops with individual D-type inputs and 3-state true outputs. The integrated circuit is designed to be used as temporary storage for binary information, transferring data from the input to the output upon a clock transition from low to high (positive-edge trigger).

The true outputs of the flip-flops can enter a high impedance state (off state) by applying a high logic level to the Output Enable (OE) input, which makes this device particularly suitable for interfacing with bus-oriented systems where multiple drivers can share the same line. This bus-friendly feature allows for the direct connection of the outputs to the bus line without the need for external pull-up resistors.

Key features of the M74HC374B1R include:

  • High-speed operation: Ensuring swift data transfer and processing, suitable for high-performance systems.
  • Low power dissipation: Offering energy efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Wide operating voltage range: Compatible with a variety of system voltages, increasing the flexibility of system design.
  • Pin and function compatible with 74 series: Allowing easy integration or replacement in existing designs that use the industry-standard 74 series logic circuits.
  • Latch-up performance exceeds 500mA: Providing robustness against over-current conditions and ensuring the reliability of the device.
  • ESD protection: Ensuring the device is safeguarded against electrostatic discharge events, which enhances its durability and longevity.

Available in a DIP20 package, the M74HC374B1R is designed for use in a broad range of applications, including memory address latching, data storage, multiplexed data transmission, and other situations where a temporary data buffer is required. With its high-speed performance and low power consumption, the M74HC374B1R from STMicroelectronics is an excellent choice for designers looking to implement reliable and efficient data handling in their digital systems.

You May Also Be Interested in

ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess