EN
  • EN
  • DE

SF162D

Part No SF162D
Manufacturer Rectron Semiconductor
Description GLASS PASSIVATED SUPER FAST RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1247832-SF162D
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF162D CAD Model

Description

The SF162D is a Super Fast Recovery Rectifier manufactured by Rectron Semiconductor. It's designed for applications requiring efficient and rapid switching, minimizing power loss and improving overall circuit performance. This diode is commonly used in power supplies, inverters, and other high-frequency applications.

Applications:

  • Switching mode power supplies (SMPS): Used as a rectifier to convert AC voltage to DC voltage efficiently.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage with minimal power loss.
  • Freewheeling diodes: Protects inductive loads from voltage spikes when the current is interrupted.
  • Power factor correction (PFC) circuits: Improves the power factor of electronic devices by reducing harmonic distortion.
  • High-frequency rectification: Suitable for high-frequency applications where fast switching is critical.

Features:

  • Super-fast recovery time: Enables rapid switching, reducing power loss and improving efficiency.
  • High surge current capability: Withstands high surge currents, ensuring reliable operation during transient events.
  • Low forward voltage drop: Minimizes power dissipation and improves overall efficiency.
  • High reliability: Designed for long-term operation in demanding environments.
  • RoHS compliant: Meets environmental regulations, ensuring safe and eco-friendly operation.

Benefits:

  • Increased efficiency: Reduces power loss, improving overall system efficiency.
  • Enhanced reliability: Withstands high surge currents and operates reliably under harsh conditions.
  • Improved performance: Enables rapid switching, enhancing the performance of high-frequency applications.
  • Reduced heat generation: Low forward voltage drop minimizes power dissipation, reducing heat generation.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details:

The SF162D typically has a repetitive peak reverse voltage (VRRM) of 200V and an average forward current (IF(AV)) of 16A. The super-fast recovery time is typically around 35ns, which makes it suitable for high-frequency applications. The device is available in various packages, such as TO-220 and D2PAK. The operating temperature range is typically from -65°C to +150°C, ensuring reliable operation in a wide range of environmental conditions. The low forward voltage drop helps minimize power dissipation and heat generation, improving overall system efficiency. The high surge current capability ensures reliable operation during transient events.

The SF162D is designed for applications requiring efficient and rapid switching, making it an excellent choice for modern power electronics systems. Its super-fast recovery time, high surge current capability, and low forward voltage drop make it a reliable and cost-effective solution for various high-frequency applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2908 $71.4540
10+ $11.7256 $117.2560
16+ $11.3594 $181.7504
22+ $10.9933 $241.8526
28+ $10.6272 $297.5616
37+ $9.5276 $352.5212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess