EN
  • EN
  • DE
  • IT

KBL402

Part No KBL402
Manufacturer Rectron USA
Catalog Bridge Rectifiers
Description BRIDGE RECT GLASS 100V 4A KBL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Rectron USA
Series -
Package Tube
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100 V
Current - Average Rectified (Io) 4 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 4 A
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, KBL
Supplier Device Package KBL
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367989-KBL402
Ultra Librarian 3D Model Ultra Librarian KBL402 CAD Model

Description

The KBL402 is a bridge rectifier diode from Rectron USA. Rectron USA

  • Operating Temperature: -55°C to 150°C
  • Current Rating: 4A
  • Forward Voltage Drop: 1.1V @ 4A
  • Reverse Leakage Current: 10µA @ 100V
  • Phase: Single Phase
  • Peak Reverse Voltage: 100V
  • Package: 4-SIP
  • Mounting: Through-Hole

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
KBL 800V 4.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1370
Taiwan Semiconductor
BRIDGE RECT 1PHASE 800V 4A KBU
Need more? Email Us
SMC Diode Solutions
BRIDGE RECT 1P 800V 1.5A DB-S
Lowest to $0.0989
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A DBL
Lowest to $0.1372
Diodes Incorporated
MEDIUM/HIGH POWER BRIDGE GBJ TUB / Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ
Lowest to $3.5844
Yangzhou yangjie electronic co., ltd
DBS 1000V 2.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.0518
Yangzhou yangjie electronic co., ltd
4KBJ 1000V 15.0A Diodes Bridge / Bridge Rectifier
Lowest to $0.5786
Yangzhou yangjie electronic co., ltd
2KBJ 800V 4.0A Diodes Bridge R
Lowest to $0.1774
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 10A BR-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess