EN
  • EN
  • DE

CR10000400000210

Part No CR10000400000210
Manufacturer Red Lion Controls
Catalog Human Machine Interface (HMI) - Accessories
Description Human Machine Interface (HMI) Touchscreen 4.3" Color
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Red Lion Controls
Series CR1000
Packaging Bulk
Type Touchscreen
Size - Display 4.3"
Display Type Color
Case Color Black
Temperature Range - Operating -10°C ~ 50°C
Ingress Protection IP66 - Dust Tight, Water Resistant; NEMA 4X
Voltage - Supply 24VDC
Features Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
Base Product Number CR10000
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1481156-CR10000400000210
Ultra Librarian 3D Model Ultra Librarian CR10000400000210 CAD Model

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Omron
NEMA4X BRACKET FOR NA-HMI 12
Need more? Email Us
Omron
ANTI-REFLECTION SHEET NA5-7
Need more? Email Us
Schneider Electric
HMIGTO2310 - ADVANCED TOUCHSCREE / Human Machine Interface (HMI) Touchscreen 5.7" Color
Need more? Email Us
Omron
ADAPTER NB5 HMI NT31 CUTOUT
Need more? Email Us
Omron
NEMA4X BRACKET FOR NA-HMI 15
Need more? Email Us
Omron
ANTI-REFLECTION SHEET NA5-9
Need more? Email Us
Omron
RUBBER GASKET WATERPR NV4W 10PK
Need more? Email Us
Panasonic
CABLE ASSEMBLY INTERFACE 2M / Cable Assembly Interface, 6.56' (2.00m)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess