EN
  • EN
  • DE

TRC1604P-0-469X-1

Part No TRC1604P-0-469X-1
Manufacturer Remington Industries
Catalog Multiple Conductor Cables
Description #16X4 GPT TRAILER CBL W JKT 1'  /  4 Conductor Trailer Cable Cable Black 16 AWG 1.00' (0.30m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Remington Industries
Series TRC1604P-0-469X
Package Box
Cable Type Trailer Cable
Number of Conductors 4
Wire Gauge 16 AWG
Conductor Strand 19/0.0113"
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.310" (7.87mm)
Length 1.00' (0.30m)
Jacket Color Black
Ratings SAE J1128
Features Abrasion Resistant, Oil Resistant
Voltage 60 V
Temperature Range - Operating 60°C
Usage Automotive Wiring
Jacket (Insulation) Thickness 0.0300" (0.762mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.30.0000
Other Names 2328-TRC1604P-0-469X-1
Standard Package 1
Win Source Part Number 1137476-TRC1604P-0-469X-1
Ultra Librarian 3D Model Ultra Librarian TRC1604P-0-469X-1 CAD Model

Description

This trailer cable is a highly durable and abrasion-resistant cable designed for automotive wiring. The trailer cable is manufactured by unknown.

  • Wire Gauge: 16 AWG
  • Length: 1.00' (0.30m)
  • Conductors: 4
  • Oil-Resistant: Yes
  • Voltage Rating: 60 V
  • Conductor Material: Bare Copper
  • Strand: 19/0.0113"
  • Insulation Material: Poly-Vinyl Chloride (PVC)
  • Jacket Thickness: 0.0300" (0.762mm)
  • Jacket Color: Black
  • Operating Temperature Range: 60°C
  • Standard: SAE J1128
  • Package: Box

You May Also Be Interested in

TE Connectivity
55PC CABLE
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 24AWG CHRM 100'
Need more? Email Us
TE Connectivity
55PC CABLE / High Performance Cable Multi
Lowest to $15.6965
TE Connectivity
55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Need more? Email Us
Alpha Wire
CABLE 2COND 16AWG CLEAR 100'
Need more? Email Us
Alpha Wire
16AWG 19/.0117 2C FOIL SHLD 100'
Need more? Email Us
TE Connectivity
55PC CABLE / Shielded Multi-Conductor Cable Braid 2Conductors 24AWG 2.33mm 600VAC White Cross Linked Modified Ethylene Tetrafluoroethylene
Need more? Email Us
Alpha Wire
CABLE 3COND 24AWG SLATE 100'
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess