EN
  • EN
  • DE

SMTU1632-LF

Part No SMTU1632-LF
Manufacturer Renata Batteries
Catalog Battery Holders, Clips, Contacts
Description BATT HOLDER COIN 16MM 1 CELL SMD / Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Manufacturer Renata Batteries
Packaging Tray
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 16.0mm
Number of Cells 1
Battery Series 1632
Mounting PCB, Surface Mount
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 100°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001
Other Part Number 2984-SMTU1632-LF
Standard Package 50
Win Source Part Number 1335333-SMTU1632-LF
Ultra Librarian 3D Model Ultra Librarian SMTU1632-LF CAD Model

Description

This is a surface mount battery holder for a single coin cell battery with a cell size of 16.0mm.

  • Temperature Range: -40°C to 100°C
  • Compliance: RoHS3 compliant
  • Standard Package: 50
  • Mounting: PCB mounting
  • Termination Style: SMD (SMT) tab
  • Holder Style: Open holder style
  • Battery Series: 1632
  • ECCN: 3A001

You May Also Be Interested in

Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
MPD (Memory Protection Devices)
BATT HOLDER COIN 12.5MM PC PIN
Lowest to $1.6008
Keystone Electronics
BATTERY HOLDER COIN 23MM SMD
Need more? Email Us
830
Adafruit Industries LLC
BATTERY HOLDER AA 4 CELL LEADS
Need more? Email Us
Keystone Electronics
BATT HOLDER D 2 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 23MM SMD
Need more? Email Us
97
Keystone Electronics
BATTERY HOLDER CLIP C 2 CELL
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 2 CELL PC PIN
Need more? Email Us
Hammond Manufacturing
BATTERY HOLDER AAA 3 CELL LEADS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0083 $50.4150
125+ $0.8274 $103.4250
190+ $0.8015 $152.2850
260+ $0.7757 $201.6820
335+ $0.7498 $251.1830
450+ $0.6722 $302.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 654 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess