EN
  • EN
  • DE
  • IT

341.MP 0%Hg

Part No 341.MP 0%Hg
Manufacturer Renata SA
Catalog Batteries Non - Rechargeable (Primary)
Description BATTERY SLVR OX 1.55V COIN 7.9MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Case
Product Status Active
Battery Chemistry Silver Oxide
Battery Cell Size Coin, 7.9mm
Voltage - Rated 1.55 V
Capacity 15mAh
Size / Dimension 0.31" Dia x 0.06" H (7.9mm x 1.5mm)
Termination Style Requires Holder
Ultra Librarian 3D Model Ultra Librarian 341.MP 0%Hg CAD Model

Description

NULL

You May Also Be Interested in

Tadiran Batteries
BATTERY LITHIUM 3.6V D / D Lithium Thionyl Chloride 3.6 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Renata SA
BATTERY SLVR OX 1.55V COIN 7.9MM
Need more? Email Us
362
Renata SA
BATTERY SLVR OX 1.55V COIN 7.9MM
Need more? Email Us
341
Renata SA
BATTERY SILVER OXI DE 1.55V
Need more? Email Us
Molex, LLC
BATTERY ZINC 3V
Need more? Email Us
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Renata SA
BATTERY SLVR OX 1.55V COIN 9.5MM
Need more? Email Us
389
Renata SA
BATT SLVR OX 1.55V COIN 11.6MM
Need more? Email Us
Renata SA
BATTERY LITHIUM 3V COIN 20MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess