The 2SA1152-L(A) is a silicon PNP epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for audio frequency and general-purpose amplifier applications. It features a good linearity and high current capability, making it suitable for a wide range of audio and signal processing circuits.
Applications
- Audio amplifiers (preamplifiers, power amplifiers)
- General-purpose amplification
- Signal processing circuits
- Driver stages
- Switching applications
Features
- High collector current (IC = -150mA)
- Low saturation voltage
- High DC current gain (hFE)
- Low noise
- PNP Silicon Epitaxial Planar Transistor
Benefits
- Excellent audio performance
- Low distortion amplification
- Improved signal clarity
- Wide operating voltage range
- Enhanced reliability in demanding environments
Additional Details
The 2SA1152-L(A) features a collector-emitter voltage (VCEO) rating of -50V and a collector-base voltage (VCBO) rating of -50V. The emitter-base voltage (VEBO) is -5V. It offers a DC current gain (hFE) typically ranging from 100 to 300, depending on the collector current. The transistor is typically supplied in a TO-92 package. This package allows for ease of use in through-hole PCB designs. The transition frequency (fT) is typically 100 MHz. This transistor is known for its stable performance and reliability in audio and general-purpose amplifier applications.
The 'L' in the part number likely refers to a specific gain range. Always consult the datasheet for specific parameters. The (A) likely refers to a specific pinout or packaging variation.