EN
  • EN
  • DE

2SA1611-T2-A

Part No 2SA1611-T2-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Small Signal Bipolar Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957990-2SA1611-T2-A
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1611-T2-A CAD Model

Description

The 2SA1611-T2-A is a PNP silicon epitaxial transistor manufactured by Renesas Electronics America. This transistor is designed for use in a wide range of audio and general-purpose amplifier applications requiring low noise and high gain.

Applications

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and headphone amplifiers to amplify audio signals with minimal distortion.
  • General Purpose Amplification: Suitable for amplifying various low-frequency signals in industrial and consumer electronics.
  • Switching Circuits: Employed in switching applications where a PNP transistor is required for controlling current flow.
  • Signal Processing Circuits: Used in signal conditioning and filtering circuits to enhance signal quality.
  • Driver Stages: Utilized as a driver transistor to boost current to a subsequent stage.

Features

  • Low Noise: Offers low noise characteristics, ensuring high-quality audio amplification.
  • High Gain: Provides high current gain (hFE), enabling efficient amplification of weak signals.
  • Epitaxial Structure: Manufactured using epitaxial technology for improved performance and reliability.
  • Complementary Pair: Can be used as a complementary pair with NPN transistors in push-pull amplifier configurations.
  • Small Signal Amplifier: Optimized for small signal amplification with minimal distortion.

Benefits

  • Improved Audio Quality: Low noise characteristics ensure high-fidelity audio reproduction.
  • Efficient Amplification: High gain enables efficient amplification, reducing power consumption.
  • Reliable Performance: Epitaxial structure enhances reliability and long-term stability.
  • Design Flexibility: Can be easily integrated into various amplifier and switching circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for audio and general-purpose amplification needs.

Additional Details

The 2SA1611-T2-A features a collector-emitter voltage (VCEO) of -50V and a collector current (IC) of -150mA. Its transition frequency (fT) is typically around 180 MHz. The transistor is housed in a small signal package, making it suitable for compact electronic devices. Renesas' 2SA1611 series is well-regarded for its robust performance and widespread use in audio equipment and other electronic applications requiring reliable signal amplification.

You May Also Be Interested in

Amd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess