EN
  • EN
  • DE

2SA812-T1B-A-M4

Part No 2SA812-T1B-A-M4
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 50 V
RoHS Non-Compliant
Win Source Part Number 1036673-2SA812-T1B-A-M4
Categories RF Transistors(BJT)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA812-T1B-A-M4 CAD Model

Description

The Renesas Electronics America 2SA812-T1B-A-M4 is a PNP silicon epitaxial planar transistor designed for high-frequency amplification. This RF transistor is commonly used in various radio frequency applications, providing reliable performance and low noise amplification. Its construction and characteristics make it suitable for use in oscillators, mixers, and amplifier stages in communication equipment.

Applications

  • RF Amplifiers: Used in low-noise amplifiers (LNAs) and other amplifier circuits.
  • Oscillators: Employed in oscillator circuits for generating radio frequencies.
  • Mixers: Utilized in mixer circuits for frequency conversion.
  • Communication Equipment: Integrated into radio transmitters and receivers.
  • Wireless Devices: Found in various wireless communication devices.

Features

  • Low Noise Figure: Offers excellent low-noise performance.
  • High Transition Frequency: Provides high-frequency amplification capabilities.
  • Small Signal Amplifier: Designed for small signal applications.
  • Surface Mount Package: Allows for easy assembly on PCBs.
  • Pb-Free (RoHS Compliant): Meets environmental standards.

Benefits

  • Improved Signal Quality: Amplifies signals with minimal added noise.
  • Enhanced Communication Range: Increases the range of wireless devices.
  • Stable Performance: Provides reliable operation in various conditions.
  • Simplified Assembly: Easier to integrate into electronic devices.
  • Environmentally Friendly: Complies with RoHS regulations.

Additional Details

The 2SA812-T1B-A-M4 typically features a collector-emitter voltage (Vceo) of -25V, a collector current (Ic) of -50mA, and a transition frequency (ft) of approximately 6.5 GHz. It is housed in a small surface mount package, such as the SOT-343. The power dissipation is typically around 150mW. For optimal performance, it is important to follow the manufacturer's recommended biasing and matching techniques. Refer to the datasheet for specific electrical characteristics, thermal considerations, and soldering guidelines. The low noise figure and high gain make it suitable for sensitive receiver applications.

You May Also Be Interested in

CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess