EN
  • EN
  • DE

2SA954-T-A

Part No 2SA954-T-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Bipolar Power Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980702-2SA954-T-A
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA954-T-A CAD Model

Description

The 2SA954-T-A is a PNP silicon transistor manufactured by Renesas Electronics America. It's designed for high-voltage switching applications. Key features include a high collector-emitter voltage rating and fast switching speed, making it suitable for use in power supplies, inverters, and other high-voltage circuits. It is often employed in applications where reliable and efficient switching is required.

Applications:

  • Switching Regulators: Used in switching regulators to efficiently convert voltage levels.
  • Inverters: Employed in inverters to convert DC power to AC power.
  • Power Supplies: Utilized in various power supply circuits for switching and regulation purposes.
  • High-Voltage Amplifiers: Can be found in high-voltage amplifier circuits.

Features:

  • High Collector-Emitter Voltage: Capable of handling high voltage levels.
  • Fast Switching Speed: Allows for efficient switching operations.
  • PNP Silicon Transistor: Offers reliable and consistent performance.
  • Through-Hole Package: Typically available in a through-hole package for easy mounting.

Benefits:

  • Efficient Power Conversion: High switching speed leads to efficient power conversion.
  • Reliable High-Voltage Operation: Designed to withstand high voltage stress.
  • Stable Performance: Silicon technology ensures stable and consistent operation.
  • Suitable for Power Circuits: Robust design makes it suitable for power switching applications.

Additional Details:

For detailed specifications, including voltage and current ratings, switching times, and thermal characteristics, consult the official datasheet provided by Renesas Electronics America. Proper heat sinking and circuit design are essential to maximize the performance and longevity of the 2SA954-T-A transistor in high-voltage applications. It’s designed to provide reliable switching performance in demanding power circuits.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess