EN
  • EN
  • DE

2SB1571-T1-AZ

Part No 2SB1571-T1-AZ
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description Small Signal Bipolar Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1132214-2SB1571-T1-AZ
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1571-T1-AZ CAD Model

Description

The 2SB1571-T1-AZ is a PNP silicon epitaxial transistor manufactured by Renesas Electronics. It's designed for use in low-frequency power amplifier and switching applications.

Applications

  • Low-frequency power amplifiers
  • Switching circuits
  • Relay drivers
  • DC-DC converters
  • Motor control circuits

Features

  • PNP Silicon Epitaxial Transistor
  • Low saturation voltage
  • High Collector Current (Ic = -3A)
  • Low Collector-Emitter Saturation Voltage (VCE(sat))
  • High Power Dissipation (1.5W)
  • Small Surface Mount Package

Benefits

  • Efficient amplification in audio and low-frequency power circuits.
  • Low power loss during switching due to low saturation voltage.
  • Can handle relatively high currents in switching and amplification applications.
  • Suitable for space-constrained applications due to the small surface mount package.
  • Provides reliable switching performance with fast switching speeds.

Technical Specifications

Key specifications for the 2SB1571-T1-AZ transistor include:

  • Polarity: PNP
  • Collector-Emitter Voltage (VCEO): -50V
  • Collector-Base Voltage (VCBO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -3A
  • Collector Power Dissipation (PC): 1.5W
  • DC Current Gain (hFE): 100 to 320 (typical)
  • Saturation Voltage (VCE(sat)): -0.5V (max) at IC = -1A, IB = -50mA
  • Transition Frequency (fT): 100 MHz (typical)
  • Storage Temperature Range: -55 to +150 °C
  • Package: SOT-89

The 'T1' likely refers to the specific taping specification for automated assembly and the 'AZ' might indicate a specific production lot or internal control code. Always refer to the Renesas datasheet for the most accurate and detailed specifications for the 2SB1571-T1-AZ transistor.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,385 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess