EN
  • EN
  • DE

2SB1691WL-TL-E

Part No 2SB1691WL-TL-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon PNP Epitaxial Planer Low Frequency Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1124937-2SB1691WL-TL-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SB1691WL-TL-E CAD Model

Description

The 2SB1691WL-TL-E is a PNP silicon epitaxial transistor manufactured by Renesas Electronics America. It is designed for use in various switching and amplification applications, typically in power management and control circuits. This transistor is known for its high current capability and low saturation voltage.

Applications

  • Power Management Circuits: Used in power management circuits for switching and regulating power.
  • DC-DC Converters: Integrated into DC-DC converters for efficient power conversion.
  • Motor Drivers: Employed in motor driver circuits for controlling the speed and direction of motors.
  • Relay Drivers: Utilized in relay driver circuits for switching relays.
  • Amplification Circuits: Used as a general-purpose amplifier in various analog circuits.

Features

  • PNP Silicon Epitaxial Transistor: Utilizes PNP silicon epitaxial technology for high performance.
  • High Current Capability: Capable of handling high collector current.
  • Low Saturation Voltage: Features a low saturation voltage for efficient switching.
  • High Collector Dissipation: Designed for high collector dissipation to handle power requirements.
  • Surface Mount Package: Available in a surface mount package for easy assembly.
  • Fast Switching Speed: Provides fast switching speed for efficient operation.

Benefits

  • Efficient Power Management: Enables efficient power management in various applications.
  • Reliable Switching: Provides reliable switching performance in power circuits.
  • Improved Performance: Enhances the performance of DC-DC converters and motor drivers.
  • Simplified Design: Simplifies circuit design with its high current capability.
  • Reduced Power Loss: Minimizes power loss due to its low saturation voltage.
  • Compact Size: Available in a small surface mount package for space-constrained applications.

Additional Details

The 2SB1691WL-TL-E is designed to meet stringent industry standards for reliability and performance. It operates over a wide temperature range, making it suitable for various operating environments. The device is available in a thin mold small outline package (TSSOP) and is RoHS compliant.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0999 $50.4495
1,220+ $0.0820 $100.0400
1,890+ $0.0794 $150.0660
2,605+ $0.0768 $200.0640
3,365+ $0.0743 $250.0195
4,505+ $0.0666 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess