EN
  • EN
  • DE

2SB882P

Part No 2SB882P
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 154974-2SB882P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB882P CAD Model

Description

Overview

The 2SB882P is a high-performance PNP bipolar junction transistor (BJT) known for its robustness and efficiency in electronic switching and amplification applications. Originating from a reputable manufacturer specialized in discrete semiconductors, the 2SB882P is specifically engineered to accommodate high power applications, making it an ideal choice for designers seeking reliability and versatility in their projects.

Features and Benefits

  • High Current Capability: The 2SB882P can handle a significant current, making it suitable for power amplification tasks.
  • Excellent Thermal Stability: Designed to operate efficiently even under high temperature, ensuring performance consistency across varied environments.
  • Low Saturation Voltage: Promotes efficiency in conduction, helping in reducing power loss.
  • Robust Construction: Made from materials that afford the component a long operational life and resilience under duress.

Applications

  • Audio Amplifiers: Utilized in crafting high-quality sound amplifiers due to its ability to handle large currents with minimal distortion.
  • Switching Power Supplies: Employs its stable thermal properties and high current capacity for switching tasks.
  • Industrial Motor Controls: Suitable for controlling and driving motor systems, providing precision and control.
  • Inverter Circuits: Ideal for converting DC power to AC, integral in many power supply units.

Additional Information

The 2SB882P, packaged in a TO-126 case, offers a substantial power rating, attracting engineers involved in developing systems needing durable semiconductor solutions. Being a PNP type, it is wired such that the collector and emitter junctions allow current flow when a negative charge is applied to the base. This configuration makes the 2SB882P essential in many polarity-specific applications. Its role in providing commendable thermal stability helps mitigate risks of overheating, thereby increasing the lifespan and reliability of the overall electronic device.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess