EN
  • EN
  • DE
  • IT

2SC1008A

Part No 2SC1008A
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155015-2SC1008A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1008A CAD Model

Description

The 2SC1008A is an enhanced revision of the 2SC1008, delivering remarkable efficiency in NPN bipolar junction transistor applications with improved contemporary specifications. It stands as an answer to high-speed switching needs and RF amplification, marking itself as an indispensable component in advanced electronic design projects. This component is especially prevalent in transmitters and sensitive audio devices, ensuring high delivery in rigorous applications.

Applications

  • High-Speed Switching Circuits
  • Advanced RF Amplification
  • Audio Equipment
  • Communications Technology

Features and Benefits

  • Improved Switching Efficiency: Ensures rapid transition between states, benefiting high-speed application environments.
  • High Gain Levels: Amplifies signals efficiently, ideal for RF and audio applications.
  • Durability: Enhanced build quality offers longevity and sustained performance under demanding conditions.
  • Minimal Signal Loss: Guarantees superior audio and signal clarity by minimizing transmission loss.

Its creative engineering affords the 2SC1008A a position of esteem in the electronics sector, where cutting-edge performance and operational stability are continually sought after. It is particularly well-suited for integration into devices that require precision and high efficiency, and it offers a level of reliability that assures long-term functional efficacy.

This transistor allows designers to push the boundaries of what's possible in applications requiring swift state transitions and high-frequency responses, establishing itself as a cornerstone of modern electronics assembly. Its prolific use in both consumer and industrial scenarios underscores its incredible adaptability and superior design utility.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN 30V 0.5A UMT3
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $0.2933
Infineon Technologies
BC 847C E6327 Infineon Technologies Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BC 847PN H6727 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305
ON Semiconductor
TRANS PNP 80V 10A TO220
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $9.7792
Infineon Technologies
BC 857S H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess